The LP2987 is a 200 mA ultra low-dropout voltage regulator with a programmable power-on reset delay, designed for low-power applications such as portable electronics. It is available in an 8-pin VSSOP package, with an operating junction temperature range of -40°C to +125°C. The device provides a fixed 5.0 V output with 0.5% accuracy (A grade) and features a quiescent current of less than 2 µA in shutdown mode. It supports an input voltage range up to 16 V, with a typical dropout voltage of 180 mV at 200 mA load and includes overcurrent and overtemperature protection. The regulator requires a single external capacitor for power-on reset delay and a bypass capacitor for reduced output noise.
Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay 8-VSSOP -40 to 125
200-mA, 16-V, low-dropout voltage regulator with power good & enable 8-VSSOP -40 to 125 Product overview: LP2987IMM-5.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2987IMM-5.0/NO
Fixed Positive LDO Regulator, 5V, 0.35V Dropout, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 138345-LP2987IMM-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.18V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.35V @ 200mA
Operating Supply Current: 120μA to 3.7mA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP
IC REG LINEAR 5V 200MA 8VSSOP
LDO Voltage Regulators Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay 8-VSSOP -40 to 125
IC REG LINEAR 5V 200MA 8VSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2987IMM-5.0/NOPB | 776-LP2987IMM-5.0/NOPB | LP2987IMM-5.0/NOPB | 138345-LP2987IMM-5.0/NOPB | LP2987IMM-5.0/NOPBTR-ND | LP2987IMM-5.0/NOPB | LP2987IMM-5.0/NOPB | LP2987IMM-5.0/NOPB | LP2987IMM-5.0/NOPB |
| Product Name | LP2987 Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2987IMM-5.0/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOIC,VSSOP,WSON | Other; MSOP | SSOP; Other; VSSOP8 | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 3 to 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |