Texas Instruments LP3853 3A Fast Ultra Low Dropout Linear Regulator LP3853ET-2.5/NOPB

Description
3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
Request a Quote Datasheet
Description
3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP3853 3A Fast Ultra Low Dropout Linear Regulator - LP3853ET-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LP3853 3A Fast Ultra Low Dropout Linear Regulator
LP3853ET-2.5/NOPB
LP3853 3A Fast Ultra Low Dropout Linear Regulator LP3853ET-2.5/NOPB
3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V 3A 7V TO-220 LDO Voltage Regulator IC
776-LP3853ET-2.5/NOPB
2.5V 3A 7V TO-220 LDO Voltage Regulator IC 776-LP3853ET-2.5/NOPB
2.5V 3A LDO Voltage Regulator, TO-220, 7V In, Power Good Product overview: LP3853ET-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 3A, 7V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3853ET-2.5/NOP B can be used for catalog matching and distributor lookup.

2.5V 3A LDO Voltage Regulator, TO-220, 7V In, Power Good Product overview: LP3853ET-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 3A, 7V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3853ET-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP3853ET-2.5/NOPB - 779745-LP3853ET-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3853ET-2.5/NOPB
779745-LP3853ET-2.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP3853ET-2.5/NOPB 779745-LP3853ET-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779745-LP3853ET-2.5/ NOPB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LP3853 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 4mA ~ 10mA PSRR: 73dB ~ 57dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-220-5 Voltage Input MAX: 7V Voltage Dropout (Maximum): 0.6V @ 3A Alternative Parts (Cross-Reference): EZ1084CT-2.5; RT9172-25GG; EZ1581CT-2.5 T; LD39300DT25-R; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 779745-LP3853ET-2.5/NOPB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Family Name: LP3853
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA ~ 10mA
PSRR: 73dB ~ 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-220-5
Voltage Input MAX: 7V
Voltage Dropout (Maximum): 0.6V @ 3A
Alternative Parts (Cross-Reference): EZ1084CT-2.5; RT9172-25GG; EZ1581CT-2.5 T; LD39300DT25-R;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP3853ET-2.5/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP3853ET-2.5/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP3853ET-2.5/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP3853ET-2.5/NOPB
LDO Voltage Regulators LP3853ET-2.5/NOPB
LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

LDO Voltage Regulators 3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear - LP3853ET-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3853ET-2.5/NOPB
Voltage Regulators - Linear LP3853ET-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Buy Now Datasheet
Voltage Regulators - Linear - LP3853ET-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP3853ET-2.5/NOPB
Voltage Regulators - Linear LP3853ET-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP3853ET-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP3853ET-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP3853ET-2.5/NOPB
IC REG LINEAR 2.5V 3A TO220-5

IC REG LINEAR 2.5V 3A TO220-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP3853ET-2.5/NOPB 776-LP3853ET-2.5/NOPB 779745-LP3853ET-2.5/NOPB LP3853ET-2.5/NOPB-ND LP3853ET-2.5/NOPB LP3853ET-2.5/NOPB LP3853ET-2.5/NOPB
Product Name LP3853 3A Fast Ultra Low Dropout Linear Regulator 2.5V 3A 7V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP3853ET-2.5/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,TO-220 Other; TO-220-5 TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220; Other; TO-220-5 Formed Leads TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection; Enable Input Overcurrent Protection
Output Voltage 1.8 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

UC1834 High Efficiency Linear Regulator - 5962-8774201EA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Battery Chargers - BQ24747RHDR - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24088DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2057WTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details