Texas Instruments LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator LP2989IM-2.5

Description
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator - LP2989IM-2.5 - Texas Instruments
Dallas, TX, United States
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator
LP2989IM-2.5
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator LP2989IM-2.5
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-SOIC -40 to 125

Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V 500mA 16V SOIC LDO Voltage Regulator IC
776-LP2989IM-2.5
2.5V 500mA 16V SOIC LDO Voltage Regulator IC 776-LP2989IM-2.5
2.5V LDO Regulator, 500mA, 16V In, SOIC, -40C to 125C Product overview: LP2989IM-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA, 16V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989IM-2.5 can be used for catalog matching and distributor lookup.

2.5V LDO Regulator, 500mA, 16V In, SOIC, -40C to 125C Product overview: LP2989IM-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA, 16V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989IM-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2989IM-2.5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2989IM-2.5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2989IM-2.5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2989IM-2.5 - 1203144-LP2989IM-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2989IM-2.5
1203144-LP2989IM-2.5
PMIC - PMIC - Voltage Regulators - Linear - LP2989IM-2.5 1203144-LP2989IM-2.5
Manufacturer: Texas Instruments Win Source Part Number: 1203144-LP2989IM-2.5 Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Maximum Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: LP2989 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.65V at 500mA Current - Quiescent (Iq): 175μA

Manufacturer: Texas Instruments
Win Source Part Number: 1203144-LP2989IM-2.5
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Maximum Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: LP2989
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.65V at 500mA
Current - Quiescent (Iq): 175μA

Buy Now
 - LP2989IM-2.5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.65V Dropout, BIPolar, PDSO8

Fixed Positive LDO Regulator, 2.5V, 0.65V Dropout, BIPolar, PDSO8

Supplier's Site Datasheet
LDO Regulator Pos 2.5V 0.5A 8-Pin SOIC Rail - 815-LP2989IM-2.5 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 2.5V 0.5A 8-Pin SOIC Rail
815-LP2989IM-2.5
LDO Regulator Pos 2.5V 0.5A 8-Pin SOIC Rail 815-LP2989IM-2.5
LDO Regulator Pos 2.5V 0.5A 8-Pin SOIC Rail

LDO Regulator Pos 2.5V 0.5A 8-Pin SOIC Rail

Supplier's Site
PMIC - Voltage Regulators - Linear - LP2989IM-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2989IM-2.5
PMIC - Voltage Regulators - Linear LP2989IM-2.5
IC REG LINEAR 2.5V 500MA 8SOIC

IC REG LINEAR 2.5V 500MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2989IM-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2989IM-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2989IM-2.5
IC REG LINEAR 2.5V 500MA 8SOIC

IC REG LINEAR 2.5V 500MA 8SOIC

Supplier's Site
Voltage Regulators - Linear - LP2989IM-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2989IM-2.5
Voltage Regulators - Linear LP2989IM-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear - LP2989IM-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2989IM-2.5
Voltage Regulators - Linear LP2989IM-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2989IM-2.5 776-LP2989IM-2.5 LP2989IM-2.5-ND 1203144-LP2989IM-2.5 LP2989IM-2.5 815-LP2989IM-2.5 LP2989IM-2.5 LP2989IM-2.5 LP2989IM-2.5 LP2989IM-2.5
Product Name LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 2.5V 500mA 16V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2989IM-2.5 LDO Regulator Pos 2.5V 0.5A 8-Pin SOIC Rail PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOIC,VSSOP,WSON Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; SOP8 SOIC; Other; 8-SOIC (0.154, 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 2.5 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 to ? volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data