The LP2992 is a fixed-output, micropower, low-noise, ultra-low-dropout voltage regulator with a 250 mA output current capability and an input voltage range of 2.5 V to 16 V. It is available in a 5-pin SOT-23 (DBV) package measuring 2.9 mm × 2.8 mm, with an output voltage of 3.3 V and an output accuracy of ±0.5% over load and temperature for the new chip. The device operates over a junction temperature range of -40°C to +125°C, features low quiescent current of 69 μA at no load and 875 μA at full load, and is stable with 2.2 µF ceramic output capacitors. It includes output current limiting and thermal protection, with 30 µV RMS output noise when using a 10 nF bypass capacitor.
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 109581-LP2992AIM5X-3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.85V @ 250mA
Operating Supply Current: 95μA to 4mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
3.3V 250mA LDO Voltage Regulator, SOT-23-5, 16V In Product overview: LP2992AIM5X-3.3/NOPB
IC REG LINEAR 3.3V 250MA SOT23-5
IC REG LINEAR 3.3V 250MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
LDO Voltage Regulators Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator 5-SOT-23 -40 to 125
IC REG LINEAR 3.3V 250MA SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2992AIM5X-3.3/NOPB | 109581-LP2992AIM5X-3.3/NOPB | 296-43238-2-ND | 776-LP2992AIM5X-3.3/NOPB | LP2992AIM5X-3.3/NOPB | LP2992AIM5X-3.3/NOPB | LP2992AIM5X-3.3/NOPB | LP2992AIM5X-3.3/NOPB | LP2992AIM5X-3.3/NOPB |
| Product Name | LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed | PMIC - PMIC - Voltage Regulators - Linear - LP2992AIM5X-3.3/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 250mA 16V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-23,WSON | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.5 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |