The LP38512MR-ADJ/NOPB is a 1.5A adjustable low-dropout linear voltage regulator in an 8-pin SO PowerPAD package, operating over an input voltage range of 2.25V to 5.5V and providing an output voltage from 0.5V to 4.5V. It maintains ±2.0% accuracy across line, load, and temperature ranges from -40°C to +125°C, is stable with 10μF ceramic capacitors, and features enable control, over-temperature, and over-current protection. The device supports a dropout voltage of up to 300mV at 1.5A load and has a power dissipation limit internally controlled.
1.5A Fast-Transient Response Adjustable Low-Dropout Linear Voltage Regulator 8-SO PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1203275-LP38512MR-AD
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: LP38512-ADJ
Output Voltage: 0.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7.5mA ~ 14mA
PSRR: 70dB ~ 73dB (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SO PowerPad
Output Voltage MAX: 4.5V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.3V @ 1.5A
Alternative Parts (Cross-Reference): ADP1708ARDZ; ADP1708ARDZ-R7; RT9187-PSP;
Introduction Date: February 12, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
1.5A Adj LDO Regulator, 5.5V In, 300mV Dropout, SOIC Product overview: LP38512MR-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 5.5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5.5V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38512MR-ADJ/NO
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SO PowerPad
IC REG LIN POS ADJ 1.5A 8SO
IC REG LIN POS ADJ 1.5A 8SO
IC REG LIN POS ADJ 1.5A 8SO
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38512MR-ADJ/NOPB | 1203275-LP38512MR-ADJ/NOPB | 776-LP38512MR-ADJ/NOPB | LP38512MR-ADJ/NOPB-ND | LP38512MR-ADJ/NOPB | LP38512MR-ADJ/NOPB | LP38512MR-ADJ/NOPB |
| Product Name | LP38512-ADJ 1.5A Fast-Transient Response Adjustable Low-Dropout Linear Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP38512MR-ADJ/NOPB | 1.5A 5.5V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; SO PowerPAD,TO-263 | SOIC; Other; 8-PowerSOIC (0.154", 3.90mm Width) | Other; SOIC | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |
| VIN | 2.25 to 5.5 volts | 5.5 volts | 5.5 volts |