Micropower, 200 mA Ultra Low-Dropout Low Noise Voltage Regulator with Prog. Power-On Reset Delay 8-SOIC -40 to 125
IC REG LINEAR FIXED POS LDO 5V Product overview: LP2988AIM-5.0 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2988AIM-5.0 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1203097-LP2988AIM-5.
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Maximum Supply Current: 3.7mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Family Part Number: LP2988
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.35V at 200mA
Current - Quiescent (Iq): 120μA
Fixed Positive LDO Regulator, 5V, 0.35V Dropout, BIPolar, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
IC REG LINEAR FIXED POS LDO 5V
LDO Voltage Regulators Micropower, 200 mA Ultra Low-Dropout Low Noise Voltage Regulator with Prog. Power-On Reset Delay 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
IC REG LINEAR 5V 200MA 8SOIC
IC REG LINEAR 5V 200MA 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2988AIM-5.0 | 776-LP2988AIM-5.0 | 1203097-LP2988AIM-5.0 | LP2988AIM-5.0 | LP2988AIM-5.0-ND | LP2988AIM-5.0 | LP2988AIM-5.0 | LP2988AIM-5.0 | LP2988AIM-5.0 | LP2988AIM-5.0 | LP2988AIM-5.0 |
| Product Name | LP2988 Micropower, 200 mA Ultra Low-Dropout Low Noise Voltage Regulator with Prog. Power-On Reset Delay | 5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2988AIM-5.0 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOIC,VSSOP,WSON | Other; Bulk | SOIC; Other; 8-SOIC | SOIC; Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||||
| Output Voltage | 2.7 to 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 to ? volts | 5 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |