The LP2988IM-5.0/NOPB is a 200 mA ultra low-dropout voltage regulator with programmable power-on reset delay and reduced output noise, designed for noise-critical applications. It is available in an 8-pin SOIC package with a specified operating junction temperature range of -40°C to +125°C. The device provides a fixed 5.0 V output voltage with 1% accuracy at room temperature, a dropout voltage of 180 mV at 200 mA load, and quiescent current under 2 μA in shutdown mode. It includes an error flag/output reset function, input supply voltage range up to 16 V, and integrated overcurrent and overtemperature protection.
Micropower, 200 mA Ultra Low-Dropout Low Noise Voltage Regulator with Prog. Power-On Reset Delay 8-SOIC -40 to 125
Fixed Positive LDO Regulator, 5V, 0.35V Dropout, BIPolar, PDSO8
Fixed Positive LDO Regulator, 5V, 0.35V Dropout, BIPolar, PDSO8
200-mA, 16-V, low-dropout voltage regulator with low-noise & enable 8-SOIC -40 to 125 Product overview: LP2988IM-5.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2988IM-5.0/NOP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1056331-LP2988IM-5.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.35V @ 200mA
Operating Supply Current: 120μA to 3.7mA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators Low Noise 200Ma Pwr
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
IC REG LINEAR 5V 200MA 8SOIC
IC REG LINEAR 5V 200MA 8SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2988IM-5.0/NOPB | LP2988IM-5.0/NOPB | 776-LP2988IM-5.0/NOPB | LP2988IM-5.0/NOPB-ND | 1056331-LP2988IM-5.0/NOPB | LP2988IM-5.0/NOPB | LP2988IM-5.0/NOPB | LP2988IM-5.0/NOPB | LP2988IM-5.0/NOPB |
| Product Name | LP2988 Micropower, 200 mA Ultra Low-Dropout Low Noise Voltage Regulator with Prog. Power-On Reset Delay | SOIC Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2988IM-5.0/NOPB | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOIC,VSSOP,WSON | SOIC; Other; SOIC8 | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection | Input Overcurrent Protection; Enable | ||||||
| Output Voltage | 2.7 to 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |