The LP2985-N is a fixed-output, 150mA, low-noise, ultra-low-dropout voltage regulator in a 5-pin SOT-23 (DBV) package measuring 2.9mm × 2.8mm. It operates with an input voltage range of 2.5V to 16V and supports output voltages from 1.2V to 6.1V. The device features ±0.5% output accuracy across load and temperature, 30µV RMS output noise with a 10nF bypass capacitor, and a quiescent current of 71µA at zero load and 750µA at full load. It includes thermal and current protection, is stable with 2.2µF ceramic capacitors, and operates over a junction temperature range of -40°C to +125°C. The LP2985IM5-3.8 variant provides a 3.8V output and is manufactured in the same SOT-23 package as the series.
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23 -40 to 125
3.8V LDO Regulator, 150mA, SOT-23-5, 16V In, Low Noise Product overview: LP2985IM5-3.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.8V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 150mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985IM5-3.8 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 3.8V 150MA SOT23-5
IC REG LINEAR 3.8V 150MA SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2985IM5-3.8 | 776-LP2985IM5-3.8 | LP2985IM5-3.8TR-ND | LP2985IM5-3.8 | LP2985IM5-3.8 | LP2985IM5-3.8 |
| Product Name | LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages | 3.8V 150mA 16V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA,SOT-23 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.8 to 10 volts | 3.8 volts | 3.8 volts | 3.8 to ? volts | 3.8 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |