The LP2987AILD-3.0/NOPB is a 200 mA ultra low-dropout voltage regulator with programmable power-on reset delay, housed in an 8-lead WSON package with dimensions of 4.3 mm by 4.3 mm. It operates over a junction temperature range of -40°C to +125°C, features a 0.5% output voltage accuracy at 3.0 V, and draws less than 2 μA quiescent current in shutdown. The device includes overtemperature and overcurrent protection, and supports an input voltage range of 2.1 V to 16 V.
Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay 8-WSON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
200-mA, 16-V, low-dropout voltage regulator with power good & enable 8-WSON -40 to 125 Product overview: LP2987AILD-3.0/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2987AILD-3.0/N
Manufacturer: Texas Instruments
Win Source Part Number: 779709-LP2987AILD-3.
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: LP2987
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 3.7mA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 8-WSON (4x4)
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.35V @ 200mA
Alternative Parts (Cross-Reference): NJM2872F03-TE2; SC11230CSK TR ; RT9161-30GV; TK11130CSC;
Introduction Date: March 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3V 200MA 8WSON
LDO Voltage Regulators Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay 8-WSON -40 to 125
IC REG LINEAR 3V 200MA 8WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2987AILD-3.0/NOPB | 296-LP2987AILD-3.0/NOPBCT-ND | 776-LP2987AILD-3.0/NOPB | 779709-LP2987AILD-3.0/NOPB | LP2987AILD-3.0/NOPB | LP2987AILD-3.0/NOPB | LP2987AILD-3.0/NOPB | LP2987AILD-3.0/NOPB |
| Product Name | LP2987 Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2987AILD-3.0/NOPB | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SOIC,VSSOP,WSON | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 3 to 5 volts | 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |