DDR Terminator PMIC 8-SOIC
DDR Terminator PMIC 8-SOIC
DDR Terminator PMIC 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 019804-LP2996MX/NOPB
Packaging: Reel - TR
Applications: DDR Terminator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 320μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
LP2996-N 1.5A DDR TERMINATION RE Product overview: LP2996MX/NOPB from National Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.5A, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2996MX/NOPB can be used for catalog matching and distributor lookup.
IC REGULATOR DDR TERM 8-SOIC
IC REGULATOR DDR TERM 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2996MX/NOPBDKR-ND | 019804-LP2996MX/NOPB | 761-LP2996MX/NOPB | LP2996MX/NOPB | LP2996MX/NOPB |
| Product Name | Power Management - Specialized | PMIC - PMIC - Power Management - Specialized - LP2996MX/NOPB | 1.5A Power Management IC | Power Management - Specialized | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; Bulk | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC |