Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
3V Fixed LDO Regulator, 200mA, 16V In, SOIC, Surface Mount Product overview: LP2986IM-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 3V, 200mA, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 3V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2986IM-3.0 can be used for catalog matching and distributor lookup.
Fixed/Adjustable Positive LDO Regulator, 0.35V Dropout, BIPolar, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
IC REG LINEAR 3V 200MA 8SOIC
IC REG LINEAR 3V 200MA 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2986IM-3.0-ND | 776-LP2986IM-3.0 | LP2986IM-3.0 | LP2986IM-3.0 | LP2986IM-3.0 | LP2986IM-3.0 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | SMD 3V 200mA 16V LDO Voltage Regulator IC | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; SOP8 | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection | Enable |