Texas Instruments LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed LP2992IM5-2.5

Description
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 5-SOT-23 -40 to 125
Request a Quote
Description
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2992IM5-2.5 is a fixed-output, micropower, low-noise, ultra-low-dropout voltage regulator with a 2.5 V output, designed for load currents up to 250 mA and input voltages from 2.5 V to 16 V. It is packaged in a 5-pin SOT-23 (DBV) measuring 2.9 mm × 2.8 mm and offers ±0.5% output accuracy across load and temperature. It operates with a quiescent current of 69 μA at no load and 875 μA at full load, features 30 μV RMS output noise with a 10 nF bypass capacitor, and is stable with 2.2 μF ceramic output capacitors. The device includes thermal and current limiting protection and operates over a junction temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The LP2992IM5-2.5 is a fixed-output, micropower, low-noise, ultra-low-dropout voltage regulator with a 2.5 V output, designed for load currents up to 250 mA and input voltages from 2.5 V to 16 V. It is packaged in a 5-pin SOT-23 (DBV) measuring 2.9 mm × 2.8 mm and offers ±0.5% output accuracy across load and temperature. It operates with a quiescent current of 69 μA at no load and 875 μA at full load, features 30 μV RMS output noise with a 10 nF bypass capacitor, and is stable with 2.2 μF ceramic output capacitors. The device includes thermal and current limiting protection and operates over a junction temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in  SOT-23 and LLP Packages Designed - LP2992IM5-2.5 - Texas Instruments
Dallas, TX, United States
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed
LP2992IM5-2.5
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed LP2992IM5-2.5
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 5-SOT-23 -40 to 125

Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 5-SOT-23 -40 to 125

Buy Now Datasheet
 - LP2992IM5-2.5 - Rochester Electronics
Newburyport, MA, United States
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator

LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator

Supplier's Site Datasheet
 - LP2992IM5-2.5 - Rochester Electronics
Newburyport, MA, United States
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator

LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2992IM5-2.5 - 1203183-LP2992IM5-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2992IM5-2.5
1203183-LP2992IM5-2.5
PMIC - PMIC - Voltage Regulators - Linear - LP2992IM5-2.5 1203183-LP2992IM5-2.5
Manufacturer: Texas Instruments Win Source Part Number: 1203183-LP2992IM5-2. 5 Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Maximum Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: LP2992 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.85V at 250mA Current - Quiescent (Iq): 95μA

Manufacturer: Texas Instruments
Win Source Part Number: 1203183-LP2992IM5-2.5
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Maximum Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: LP2992
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.85V at 250mA
Current - Quiescent (Iq): 95μA

Buy Now
Singapore, Singapore
2.5V 250mA 16V SOT-23 LDO Voltage Regulator IC
776-LP2992IM5-2.5
2.5V 250mA 16V SOT-23 LDO Voltage Regulator IC 776-LP2992IM5-2.5
2.5V LDO Regulator, 250mA, 16V In, SOT-23-5, SM Product overview: LP2992IM5-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2992IM5-2.5 can be used for catalog matching and distributor lookup.

2.5V LDO Regulator, 250mA, 16V In, SOT-23-5, SM Product overview: LP2992IM5-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2992IM5-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2992IM5-2.5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2992IM5-2.5TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2992IM5-2.5TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2992IM5-2.5CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2992IM5-2.5CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2992IM5-2.5CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2992IM5-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2992IM5-2.5
PMIC - Voltage Regulators - Linear LP2992IM5-2.5
IC REG LINEAR 2.5V 250MA SOT23-5

IC REG LINEAR 2.5V 250MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2992IM5-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2992IM5-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2992IM5-2.5
IC REG LINEAR 2.5V 250MA SOT23-5

IC REG LINEAR 2.5V 250MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2992IM5-2.5
LDO Voltage Regulators LP2992IM5-2.5
LDO Voltage Regulators Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator 5-SOT-23 -40 to 125

LDO Voltage Regulators Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator 5-SOT-23 -40 to 125

Buy Now Datasheet
IC REG LINEAR 2.5V 250MA SOT23-5 - 815-LP2992IM5-2.5 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 250MA SOT23-5
815-LP2992IM5-2.5
IC REG LINEAR 2.5V 250MA SOT23-5 815-LP2992IM5-2.5
IC REG LINEAR 2.5V 250MA SOT23-5

IC REG LINEAR 2.5V 250MA SOT23-5

Supplier's Site
Voltage Regulators - Linear - LP2992IM5-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2992IM5-2.5
Voltage Regulators - Linear LP2992IM5-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2992IM5-2.5 LP2992IM5-2.5 1203183-LP2992IM5-2.5 776-LP2992IM5-2.5 LP2992IM5-2.5TR-ND LP2992IM5-2.5 LP2992IM5-2.5 LP2992IM5-2.5 815-LP2992IM5-2.5 LP2992IM5-2.5
Product Name LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed PMIC - PMIC - Voltage Regulators - Linear - LP2992IM5-2.5 2.5V 250mA 16V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators IC REG LINEAR 2.5V 250MA SOT23-5 Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-23,WSON SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.5 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

25V TSSOP Power Management IC - 713-BQ20Z45DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Battery Chargers - BQ24600RVAT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details