The LP2992 is a fixed-output micropower, low-noise, ultra-low-dropout voltage regulator with a 250 mA load capability and an input voltage range of 2.5 V to 16 V. The LP2992ILD-1.8/NOPB variant provides a 1.8 V output and is housed in a 6-pin WSON package measuring 2.92 mm × 3.29 mm. It operates over a junction temperature range of -40°C to +125°C, features output accuracy of ±0.5% across load and temperature, has a quiescent current of 69 μA at no load, and maintains stability with 2.2 μF ceramic capacitors. The device includes output current limiting and thermal protection, with a power supply rejection ratio of 70 dB at 1 kHz and 40 dB at 1 MHz.
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 6-WSON -40 to 125
1.8V LDO Regulator, 250mA, 16V In, 4% Acc, SMT Product overview: LP2992ILD-1.8/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 250mA, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 250mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2992ILD-1.8/NO
Manufacturer: Texas Instruments
Win Source Part Number: 1203176-LP2992ILD-1.
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: LP2992
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 95μA ~ 4mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WSON (2.92x3.29)
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.85V @ 250mA
Alternative Parts (Cross-Reference): MAX1976AETT180-T; MAX1976AETT180+; MC78LC18NTRG;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)
IC REG LINEAR 1.8V 250MA 6WSON
IC REG LINEAR 1.8V 250MA 6WSON
LDO Voltage Regulators Micropower 250mA Lo- Noise Ultra LDO Reg
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2992ILD-1.8/NOPB | 776-LP2992ILD-1.8/NOPB | 1203176-LP2992ILD-1.8/NOPB | LP2992ILD-1.8/NOPBTR-ND | LP2992ILD-1.8/NOPB | LP2992ILD-1.8/NOPB | LP2992ILD-1.8/NOPB | LP2992ILD-1.8/NOPB |
| Product Name | LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed | 1.8V 250mA 16V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2992ILD-1.8/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-23,WSON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.5 to 5 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |