The LP38511MRX-ADJ/NOPB is an 800mA adjustable low-dropout linear voltage regulator in an 8-pin SO PowerPAD package, designed for output voltages from 0.5V to 3.3V with an input range of 2.25V to 5.5V. It maintains ±2.0% accuracy over the full temperature range of -40°C to +125°C, is stable with 10µF ceramic capacitors, and features an enable pin and thermal protection. The device supports fast transient response for powering digital cores in servers, routers, and base stations.
800mA Fast-Transient Response Adjustable Low-Dropout Linear Voltage Regulator 8-SO PowerPAD -40 to 125
800-mA, adjustable low-dropout voltage regulator with enable 8-SO PowerPAD -40 to 125 Product overview: LP38511MRX-ADJ/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38511MRX-ADJ/N
Manufacturer: Texas Instruments
Win Source Part Number: 1203271-LP38511MRX-A
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 800mA
Family Name: LP3851
Output Voltage: 0.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5μA ~ 13mA
PSRR: 73dB ~ 70dB (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SO PowerPad
Output Voltage MAX: 3.3V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.26V @ 800mA
Alternative Parts (Cross-Reference): MIC59300YME; MIC59300YME-TR; ADP7157ARDZ-04-R7;
Introduction Date: February 12, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-SO PowerPad
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-SO PowerPad
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-SO PowerPad
IC REG LIN POS ADJ 800MA 8SO
IC REG LIN POS ADJ 800MA 8SO
IC REG LIN POS ADJ 800MA 8SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38511MRX-ADJ/NOPB | 776-LP38511MRX-ADJ/NOPB | 1203271-LP38511MRX-ADJ/NOPB | 296-46314-2-ND | LP38511MRX-ADJ/NOPB | LP38511MRX-ADJ/NOPB | LP38511MRX-ADJ/NOPB |
| Product Name | LP38511-ADJ 800mA Fast-Transient Response Adjustable Low-Dropout Linear Voltage Regulator | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP38511MRX-ADJ/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; SO PowerPAD,TO-263 | SOIC; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps |
| VIN | 2.25 to 5.5 volts | 5.5 volts | 5.5 volts |