Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 130276-LP2989AIM-3.3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.31V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Family Name: LP2989
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.65V @ 500mA
Operating Supply Current: 175μA to 9mA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MC33375ST-3.3R2; MC33375ST-3.3; MC33375ST-3.3T3;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
3.3V LDO 500mA 16V 0.75% Acc SOIC Product overview: LP2989AIM-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 16V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989AIM-3.3/NO
IC REG LINEAR 3.3V 500MA 8SOIC
IC REG LINEAR 3.3V 500MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
LDO Voltage Regulators 500 Ma Low Noise LDO
IC REG LINEAR 3.3V 500MA 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2989AIM-3.3/NOPB | 130276-LP2989AIM-3.3/NOPB | LP2989AIM-3.3/NOPB-ND | 776-LP2989AIM-3.3/NOPB | LP2989AIM-3.3/NOPB | LP2989AIM-3.3/NOPB | LP2989AIM-3.3/NOPB | LP2989AIM-3.3/NOPB | LP2989AIM-3.3/NOPB |
| Product Name | LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP2989AIM-3.3/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 500mA 16V SOIC LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOIC,VSSOP,WSON | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 2.5 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |