Texas Instruments LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed LP2992AIM5-3.3/NOPB

Description
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in  SOT-23 and LLP Packages Designed - LP2992AIM5-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed
LP2992AIM5-3.3/NOPB
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed LP2992AIM5-3.3/NOPB
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 5-SOT-23 -40 to 125

Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2992AIM5-3.3/NOPB - 1056358-LP2992AIM5-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2992AIM5-3.3/NOPB
1056358-LP2992AIM5-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2992AIM5-3.3/NOPB 1056358-LP2992AIM5-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056358-LP2992AIM5-3 .3/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.85V @ 250mA Operating Supply Current: 95μA to 4mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056358-LP2992AIM5-3.3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.85V @ 250mA
Operating Supply Current: 95μA to 4mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 250mA 16V SOT-23 LDO Voltage Regulator IC
776-LP2992AIM5-3.3/NOPB
3.3V 250mA 16V SOT-23 LDO Voltage Regulator IC 776-LP2992AIM5-3.3/NOPB
3.3V LDO Regulator, 250mA, 16V In, SOT-23, -40 to 125C Product overview: LP2992AIM5-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2992AIM5-3.3/N OPB can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 250mA, 16V In, SOT-23, -40 to 125C Product overview: LP2992AIM5-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2992AIM5-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2992AIM5-3.3/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2992AIM5-3.3/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2992AIM5-3.3/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2992AIM5-3.3/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2992AIM5-3.3/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2992AIM5-3.3/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2992AIM5-3.3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2992AIM5-3.3/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2992AIM5-3.3/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - 7616532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7616532
Voltage Regulators 7616532
LDO Regulator Pos 3.3V 0.25A SOT23-5

LDO Regulator Pos 3.3V 0.25A SOT23-5

Supplier's Site
Voltage Regulators - 7616532P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7616532P
Voltage Regulators 7616532P
LDO Regulator Pos 3.3V 0.25A SOT23-5

LDO Regulator Pos 3.3V 0.25A SOT23-5

Supplier's Site
Voltage Regulators - 9222287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9222287
Voltage Regulators 9222287
LDO Regulator Pos 3.3V 0.25A SOT23-5

LDO Regulator Pos 3.3V 0.25A SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2992AIM5-3.3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2992AIM5-3.3/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2992AIM5-3.3/NOPB
IC REG LINEAR 3.3V 250MA SOT23-5

IC REG LINEAR 3.3V 250MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2992AIM5-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2992AIM5-3.3/NOPB
PMIC - Voltage Regulators - Linear LP2992AIM5-3.3/NOPB
IC REG LINEAR 3.3V 250MA SOT23-5

IC REG LINEAR 3.3V 250MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2992AIM5-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2992AIM5-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2992AIM5-3.3/NOPB
IC REG LINEAR 3.3V 250MA SOT23-5

IC REG LINEAR 3.3V 250MA SOT23-5

Supplier's Site
Voltage Regulators - Linear - LP2992AIM5-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2992AIM5-3.3/NOPB
Voltage Regulators - Linear LP2992AIM5-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2992AIM5-3.3/NOPB
LDO Voltage Regulators LP2992AIM5-3.3/NOPB
LDO Voltage Regulators Micropower 250mA Lo- Noise Ultra LDO Reg

LDO Voltage Regulators Micropower 250mA Lo- Noise Ultra LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2992AIM5-3.3/NOPB 1056358-LP2992AIM5-3.3/NOPB 776-LP2992AIM5-3.3/NOPB LP2992AIM5-3.3/NOPBCT-ND 7616532 7616532P LP2992AIM5-3.3/NOPB LP2992AIM5-3.3/NOPB LP2992AIM5-3.3/NOPB LP2992AIM5-3.3/NOPB LP2992AIM5-3.3/NOPB
Product Name LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed PMIC - PMIC - Voltage Regulators - Linear - LP2992AIM5-3.3/NOPB 3.3V 250mA 16V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23,WSON SOT23; Other; SOT-23-5 Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; Sot-23 SOT23; Other; SOT-23 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 1.5 to 5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ2004ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
UC1834-SP High Efficiency Linear Regulator - 5962-8774201VEA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
3 suppliers
TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962R1222403VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details