Texas Instruments LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed LP2992ILD-2.5/NOPB

Description
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 6-WSON -40 to 125
Request a Quote Datasheet
Description
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 6-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in  SOT-23 and LLP Packages Designed - LP2992ILD-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed
LP2992ILD-2.5/NOPB
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed LP2992ILD-2.5/NOPB
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 6-WSON -40 to 125

Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 6-WSON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2992ILD-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2992ILD-2.5/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2992ILD-2.5/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)

Buy Now Datasheet
Singapore, Singapore
2.5V 250mA 16V LDO Voltage Regulator IC
776-LP2992ILD-2.5/NOPB
2.5V 250mA 16V LDO Voltage Regulator IC 776-LP2992ILD-2.5/NOPB
2.5V LDO Regulator, 250mA, 16V In, 4% Acc, SMT Product overview: LP2992ILD-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2992ILD-2.5/NO PB can be used for catalog matching and distributor lookup.

2.5V LDO Regulator, 250mA, 16V In, 4% Acc, SMT Product overview: LP2992ILD-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2992ILD-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP2992ILD-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator

LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2992ILD-2.5/NOPB - 1203177-LP2992ILD-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2992ILD-2.5/NOPB
1203177-LP2992ILD-2.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2992ILD-2.5/NOPB 1203177-LP2992ILD-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1203177-LP2992ILD-2. 5/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 6-WDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 250mA Family Name: LP2992 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 95μA ~ 4mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: 6-WSON (2.92x3.29) Voltage Input MAX: 16V Voltage Dropout (Maximum): 0.85V @ 250mA Alternative Parts (Cross-Reference): MAX1589ETT250+; MAX1589ETA250; S-812C25EUA-C5QT2G; Introduction Date: November 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1203177-LP2992ILD-2.5/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: LP2992
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 95μA ~ 4mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WSON (2.92x3.29)
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.85V @ 250mA
Alternative Parts (Cross-Reference): MAX1589ETT250+; MAX1589ETA250; S-812C25EUA-C5QT2G;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2992ILD-2.5/NOPB
LDO Voltage Regulators LP2992ILD-2.5/NOPB
LDO Voltage Regulators Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator 6-WSON -40 to 125

LDO Voltage Regulators Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator 6-WSON -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2992ILD-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2992ILD-2.5/NOPB
PMIC - Voltage Regulators - Linear LP2992ILD-2.5/NOPB
IC REG LINEAR 2.5V 250MA 6WSON

IC REG LINEAR 2.5V 250MA 6WSON

Supplier's Site Datasheet
IC REG LINEAR 2.5V 250MA 6WSON - 815-LP2992ILD-2.5/NOPB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 250MA 6WSON
815-LP2992ILD-2.5/NOPB
IC REG LINEAR 2.5V 250MA 6WSON 815-LP2992ILD-2.5/NOPB
IC REG LINEAR 2.5V 250MA 6WSON

IC REG LINEAR 2.5V 250MA 6WSON

Supplier's Site
Voltage Regulators - Linear - LP2992ILD-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2992ILD-2.5/NOPB
Voltage Regulators - Linear LP2992ILD-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)

Buy Now Datasheet
Voltage Regulators - Linear - LP2992ILD-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2992ILD-2.5/NOPB
Voltage Regulators - Linear LP2992ILD-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2992ILD-2.5/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2992ILD-2.5/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2992ILD-2.5/NOPB
IC REG LINEAR 2.5V 250MA 6WSON

IC REG LINEAR 2.5V 250MA 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2992ILD-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2992ILD-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2992ILD-2.5/NOPB
IC REG LINEAR 2.5V 250MA 6WSON

IC REG LINEAR 2.5V 250MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2992ILD-2.5/NOPB LP2992ILD-2.5/NOPBTR-ND 776-LP2992ILD-2.5/NOPB LP2992ILD-2.5/NOPB 1203177-LP2992ILD-2.5/NOPB LP2992ILD-2.5/NOPB LP2992ILD-2.5/NOPB 815-LP2992ILD-2.5/NOPB LP2992ILD-2.5/NOPB LP2992ILD-2.5/NOPB LP2992ILD-2.5/NOPB
Product Name LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 250mA 16V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2992ILD-2.5/NOPB LDO Voltage Regulators PMIC - Voltage Regulators - Linear IC REG LINEAR 2.5V 250MA 6WSON Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23,WSON Other; 6-WDFN Exposed Pad Other; WSON6 Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.5 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts 2.5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 738-AMC80AIPWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24075RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24092DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24297RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details