Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 103781-LP2989AILD-5.
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.31V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-WSON (4x4)
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.65V @ 500mA
Operating Supply Current: 175μA to 9mA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
500mA 5V LDO, 16V In, 0.75% Acc, Power Good, 8-WSON Product overview: LP2989AILD-5.0/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5V, 16V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5V, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989AILD-5.0/N
Fixed Positive LDO Regulator, 5V, 0.65V Dropout, BIPolar, PDSO8
Fixed Positive LDO Regulator, 5V, 0.65V Dropout, BIPolar, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)
IC REG LINEAR 5V 500MA 8WSON
IC REG LINEAR 5V 500MA 8WSON
IC REG LINEAR 5V 500MA 8WSON
LDO Voltage Regulators Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2989AILD-5.0/NOPB | 103781-LP2989AILD-5.0/NOPB | 776-LP2989AILD-5.0/NOPB | LP2989AILD-5.0/NOPB | LP2989AILD-5.0/NOPBCT-ND | LP2989AILD-5.0/NOPB | LP2989AILD-5.0/NOPB | LP2989AILD-5.0/NOPB | LP2989AILD-5.0/NOPB | LP2989AILD-5.0/NOPB |
| Product Name | LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator | PMIC - PMIC - Voltage Regulators - Linear - LP2989AILD-5.0/NOPB | 500mA 5V 16V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOIC,VSSOP,WSON | Other; 8-WSON (4x4) | Other; WSON8 | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||||
| Output Voltage | 2.5 to 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |