DDR Termination Regulator 2.2V to 5.5V 8-Pin SOIC T/R Product overview: LP2995MX/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2V, 5.5V, SOIC, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2995MX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019801-LP2995MX/NOPB
Packaging: Reel - TR
Applications: DDR Terminator
Mounting: SMD (SMT)
Family Name: LP2995
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 250μA
Alternative Parts (Cross-Reference): CM3106-12SN; CM3106-12SM; CM3106-12SB;
Introduction Date: October 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
DDR Terminator PMIC 8-SOIC
DDR Terminator PMIC 8-SOIC
DDR Terminator PMIC 8-SOIC
IC REGULATOR DDR TERM 8-SOIC
IC REGULATOR DDR TERM 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 761-LP2995MX/NOPB | 019801-LP2995MX/NOPB | LP2995MX/NOPBDKR-ND | LP2995MX/NOPB | LP2995MX/NOPB |
| Product Name | 2.2V 5.5V SOIC Power Management IC | PMIC - PMIC - Power Management - Specialized - LP2995MX/NOPB | Power Management - Specialized | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management - Specialized |
| Output Voltage Type | Fixed | ||||
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| IOUT | 1.5 amps |