DDR Terminator PMIC 16-WQFN (4x4)
DDR Terminator PMIC 16-WQFN (4x4)
DDR Termination Regulator 2.2V to 5.5V 16-Pin WQFN EP T/R Product overview: LP2995LQ/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2V, 5.5V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2995LQ/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 141047-LP2995LQ/NOPB
Packaging: Reel - TR
Applications: DDR Terminator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 16-WQFN (4x4)
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 250μA
IC REGULATOR DDR TERM 16WQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-LP2995LQ/NOPBTR-ND | 761-LP2995LQ/NOPB | 141047-LP2995LQ/NOPB | LP2995LQ/NOPB |
| Product Name | Power Management - Specialized | 2.2V 5.5V Power Management IC | PMIC - PMIC - Power Management - Specialized - LP2995LQ/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized |
| Package Type | Other; 16-WFQFN Exposed Pad | Other; 16-WQFN (4x4) |