The LP2992 is a fixed-output, micropower, low-noise, ultra-low-dropout voltage regulator capable of delivering up to 250 mA of load current with an input voltage range of 2.5 V to 16 V and an output voltage of 3.0 V. It operates with a ±0.5% output accuracy across load and temperature, features a low quiescent current of 69 µA at no load and 875 µA at full load, and maintains low output noise of 30 µV RMS with a 10 nF bypass capacitor. The device is available in a 5-pin SOT-23 package measuring 2.9 mm × 2.8 mm, is stable with 2.2 µF ceramic capacitors, and includes output current limiting and thermal protection. The operating junction temperature range is -40°C to +125°C.
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 5-SOT-23
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator 5-SOT-23 Product overview: LP2992IM5-3.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 250 mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 250 mA, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2992IM5-3.0 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3V, 0.85V Dropout, BIPolar, PDSO5
Fixed Positive LDO Regulator, 3V, 0.85V Dropout, BIPolar, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 1203184-LP2992IM5-3.
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Maximum Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Family Part Number: LP2992
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.85V at 250mA
Current - Quiescent (Iq): 95μA
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
IC REG LINEAR 3V 250MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
IC REG LINEAR 3V 250MA SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2992IM5-3.0 | 776-LP2992IM5-3.0 | LP2992IM5-3.0 | 1203184-LP2992IM5-3.0 | LP2992IM5-3.0TR-ND | LP2992IM5-3.0 | LP2992IM5-3.0 | LP2992IM5-3.0 | LP2992IM5-3.0 |
| Product Name | LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed | Low-Power 250 mA SOT-23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2992IM5-3.0 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-23,WSON | Other; SOT-23-5 | Other; TSOP5/6 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.5 to 5 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts | 3 to ? volts | 3 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |