The LP2992 is a fixed-output, micropower, low-noise, ultra-low-dropout voltage regulator with a 250 mA output current capability, designed for use with low-ESR ceramic capacitors. It operates from an input voltage range of 2.5 V to 16 V and provides output voltages from 1.2 V to 5.0 V in 100 mV steps. The device has a 0.5% output voltage accuracy over load and temperature for the new chip, with 30 µV RMS output noise using a 10 nF bypass capacitor. It is available in a 5-pin SOT-23 package measuring 2.9 mm × 2.8 mm and is stable with as little as 2.2 µF output capacitance. The operating junction temperature range is -40°C to +125°C, and it includes thermal protection and current limiting. Output accuracy, quiescent current, and dropout characteristics comply with specifications for the new chip variant.
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 6-WSON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)
IC REG LINEAR 1.8V 250MA 6WSON
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2.92x3.29)
IC REG LINEAR 1.8V 250MA 6WSON
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2992ILDX-1.8/NOPB | LP2992ILDX-1.8/NOPB-ND | LP2992ILDX-1.8/NOPB | LP2992ILDX-1.8/NOPB | LP2992ILDX-1.8/NOPB |
| Product Name | LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SOT-23,WSON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Enable | ||
| Output Voltage | 1.5 to 5 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |