Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2987IM-2.8/NOPB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2987IM-2.8/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2987IM-2.8/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2987IM-2.8/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2.8V 200MA Voltage Regulator IC
776-LP2987IM-2.8/NOPB
2.8V 200MA Voltage Regulator IC 776-LP2987IM-2.8/NOPB
IC REG LINEAR 2.8V 200MA 8SOIC Product overview: LP2987IM-2.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2987IM-2.8/NOP B can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 200MA 8SOIC Product overview: LP2987IM-2.8/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2987IM-2.8/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2987IM-2.8/NOPB - 906221-LP2987IM-2.8/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2987IM-2.8/NOPB
906221-LP2987IM-2.8/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2987IM-2.8/NOPB 906221-LP2987IM-2.8/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 906221-LP2987IM-2.8/ NOPB Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LP2987 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *LP2987IM-2.8, *LP2987IM-2.8/NOPB, LP2987IM-2.8, LP2987IM-2.8-ND, LP2987IM-2.8-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 906221-LP2987IM-2.8/NOPB
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LP2987
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 95
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *LP2987IM-2.8, *LP2987IM-2.8/NOPB, LP2987IM-2.8, LP2987IM-2.8-ND, LP2987IM-2.8-NDR

Buy Now Datasheet
Voltage Regulators - Linear - LP2987IM-2.8/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2987IM-2.8/NOPB
Voltage Regulators - Linear LP2987IM-2.8/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2987IM-2.8/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2987IM-2.8/NOPB
PMIC - Voltage Regulators - Linear LP2987IM-2.8/NOPB
IC REG LINEAR 2.8V 200MA 8SOIC

IC REG LINEAR 2.8V 200MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2987IM-2.8/NOPB-ND 776-LP2987IM-2.8/NOPB 906221-LP2987IM-2.8/NOPB LP2987IM-2.8/NOPB LP2987IM-2.8/NOPB
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.8V 200MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2987IM-2.8/NOPB Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data