The LP38502-ADJ is a 1.5-A adjustable low-dropout linear regulator designed for input voltages from 2.7 V to 5.5 V, with an output voltage range of 0.6 V to 5 V. It is stable with any type of output capacitor regardless of ESR and requires only 10-µF input and output capacitors. The device operates with a typical ground pin current of 2 mA at full load and achieves a quiescent current of 25 nA in shutdown mode. It is available in an 8-pin WSON package measuring 3.00 mm by 2.50 mm and includes an enable pin for power control. The regulator offers ±1.5% output voltage accuracy at 25°C for A-grade versions and ±3.5% for standard versions, with integrated overtemperature and overcurrent protection. It operates from -40°C to 125°C.
1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 8-WSON -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-WSON (3x2.5)
Win Source Part Number: 986854-LP38502SDX-AD
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 4 mA
Control Features: Enable
Voltage - Output (Max): 5V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2.5x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 58dB ~ 56dB (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
Current - Quiescent (Iq): 15 µA
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: NATNSCLP38502SDX-ADJ
Voltage Dropout (Max): 0.37 @ 1.5A
1.5-A, adjustable ultra-low-dropout voltage regulator with enable 8-WSON -40 to 125 Product overview: LP38502SDX-ADJ/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38502SDX-ADJ/N
IC REG LINEAR POS ADJ 1.5A 8WSON
IC REG LINEAR POS ADJ 1.5A 8WSON
LDO Voltage Regulators 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 8-WSON -40 to 125
IC REG LINEAR POS ADJ 1.5A 8WSON
IC REG LINEAR POS ADJ 1.5A 8WSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP38502SDX-ADJ/NOPB | 296-LP38502SDX-ADJ/NOPBTR-ND | 986854-LP38502SDX-ADJ/NOPB | 776-LP38502SDX-ADJ/NOPB | LP38502SDX-ADJ/NOPB | 815-LP38502SDX-ADJ/NOPB | LP38502SDX-ADJ/NOPB | LP38502SDX-ADJ/NOPB | LP38502SDX-ADJ/NOPB |
| Product Name | LP38502-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR POS ADJ 1.5A 8WSON | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; DDPAK/TO-263,TO-263,WSON | Other; 8-WFDFN Exposed Pad | Other; Bulk | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |||||
| Output Voltage | 0.6000 to 5 volts | 0.6000 to 5 volts | 5 volts | 0.6000 volts | 5 volts | 0.6000 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |