DDR-II Terminator PMIC 8-SO PowerPad
DDR-II Terminator PMIC 8-SO PowerPad
DDR-II Terminator PMIC 8-SO PowerPad
DDR Termination Regulator 2.2V to 5.5V 8-Pin HSOP EP T/R Product overview: LP2997MRX/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2V, 5.5V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2997MRX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 119914-LP2997MRX/NOP
Packaging: Reel - TR
Applications: DDR-II Terminator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 320μA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC DDR-II TERM REG 8SOPWRPAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2997MRX/NOPBDKR-ND | 761-LP2997MRX/NOPB | 119914-LP2997MRX/NOPB | LP2997MRX/NOPB |
| Product Name | Power Management - Specialized | 2.2V 5.5V Power Management IC | PMIC - PMIC - Power Management - Specialized - LP2997MRX/NOPB | Power Management - Specialized |
| Package Type | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SO PowerPad | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) |
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |
| Output Voltage Type | Fixed | |||
| Output Voltage | 0.9570 volts |