The LP2989ILD-3.0/NOPB is a 500-mA fixed-output low-dropout voltage regulator with a 3.0-V output, housed in an 8-pin WSON package measuring 4.00 mm × 4.00 mm. It operates over a junction temperature range of −40°C to 125°C and supports input voltages from 2.1 V to 16 V. The regulator features ultra-low dropout voltage, typically 310 mV at 500-mA load, and quiescent current below 0.8 µA in shutdown mode. Output voltage accuracy is 0.75% for A-grade devices. An exposed thermal pad is included for improved heat dissipation and should be connected to ground potential. The device includes overcurrent and overtemperature protection, a shutdown input, and an error flag output.
Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-WSON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-WSON (4x4)
IC REG LINEAR 3V 500MA 8WSON
IC REG LINEAR 3V 500MA 8WSON
LDO Voltage Regulators 500Ma Low Noise LDO
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2989ILD-3.0/NOPB | 296-LP2989ILD-3.0/NOPBTR-ND | LP2989ILD-3.0/NOPB | LP2989ILD-3.0/NOPB | LP2989ILD-3.0/NOPB | LP2989ILD-3.0/NOPB |
| Product Name | LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOIC,VSSOP,WSON | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection | Enable | |||
| Output Voltage | 2.5 to 5 volts | 3 volts | 3 to ? volts | 3 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |