Texas Instruments LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed LP2992AIM5-2.5/NOPB

Description
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 5-SOT-23 -40 to 125
Request a Quote
Description
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2992AIM5-2.5/NOPB is a fixed-output, micropower, 250 mA low-noise ultra-low-dropout voltage regulator in a 5-pin SOT-23 (DBV) package measuring 2.9 mm × 2.8 mm. It delivers a regulated output voltage of 2.5 V with ±0.5% accuracy over load and temperature, supports an input voltage range of 2.5 V to 16 V, and operates with a junction temperature range of −40°C to +125°C. The device features low quiescent current of 69 µA at no load and 875 µA at full load, output noise of 30 µV RMS with a 10 nF bypass capacitor, and includes thermal and current limiting protection. It is stable with 2.2 µF ceramic capacitors and meets industrial temperature requirements.

Datasheet Summary
Powered by GS/AI

The LP2992AIM5-2.5/NOPB is a fixed-output, micropower, 250 mA low-noise ultra-low-dropout voltage regulator in a 5-pin SOT-23 (DBV) package measuring 2.9 mm × 2.8 mm. It delivers a regulated output voltage of 2.5 V with ±0.5% accuracy over load and temperature, supports an input voltage range of 2.5 V to 16 V, and operates with a junction temperature range of −40°C to +125°C. The device features low quiescent current of 69 µA at no load and 875 µA at full load, output noise of 30 µV RMS with a 10 nF bypass capacitor, and includes thermal and current limiting protection. It is stable with 2.2 µF ceramic capacitors and meets industrial temperature requirements.

Suppliers

Company
Product
Description
Supplier Links
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in  SOT-23 and LLP Packages Designed - LP2992AIM5-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed
LP2992AIM5-2.5/NOPB
LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed LP2992AIM5-2.5/NOPB
Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 5-SOT-23 -40 to 125

Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2992AIM5-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2992AIM5-2.5/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2992AIM5-2.5/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2992AIM5-2.5/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2992AIM5-2.5/NOPBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2992AIM5-2.5/NOPBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2992AIM5-2.5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2992AIM5-2.5/NOPBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2992AIM5-2.5/NOPBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.5V 250mA 16V SOT-23 LDO Voltage Regulator IC
776-LP2992AIM5-2.5/NOPB
2.5V 250mA 16V SOT-23 LDO Voltage Regulator IC 776-LP2992AIM5-2.5/NOPB
2.5V LDO 250mA 16V In, SOT-23, -40 to 125C Product overview: LP2992AIM5-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2992AIM5-2.5/N OPB can be used for catalog matching and distributor lookup.

2.5V LDO 250mA 16V In, SOT-23, -40 to 125C Product overview: LP2992AIM5-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 250mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2992AIM5-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2992AIM5-2.5/NOPB - 127233-LP2992AIM5-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2992AIM5-2.5/NOPB
127233-LP2992AIM5-2.5/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2992AIM5-2.5/NOPB 127233-LP2992AIM5-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 127233-LP2992AIM5-2. 5/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.45V @ 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.85V @ 250mA Operating Supply Current: 95μA to 4mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 127233-LP2992AIM5-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.45V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.85V @ 250mA
Operating Supply Current: 95μA to 4mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2992AIM5-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2992AIM5-2.5/NOPB
PMIC - Voltage Regulators - Linear LP2992AIM5-2.5/NOPB
IC REG LINEAR 2.5V 250MA SOT23-5

IC REG LINEAR 2.5V 250MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2992AIM5-2.5/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2992AIM5-2.5/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2992AIM5-2.5/NOPB
IC REG LINEAR 2.5V 250MA SOT23-5

IC REG LINEAR 2.5V 250MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2992AIM5-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2992AIM5-2.5/NOPB
Voltage Regulators - Linear LP2992AIM5-2.5/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2992AIM5-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2992AIM5-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2992AIM5-2.5/NOPB
IC REG LINEAR 2.5V 250MA SOT23-5

IC REG LINEAR 2.5V 250MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2992AIM5-2.5/NOPB LP2992AIM5-2.5/NOPBTR-ND 776-LP2992AIM5-2.5/NOPB 127233-LP2992AIM5-2.5/NOPB LP2992AIM5-2.5/NOPB LP2992AIM5-2.5/NOPB LP2992AIM5-2.5/NOPB LP2992AIM5-2.5/NOPB
Product Name LP2992 Micropower 250 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and LLP Packages Designed Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 250mA 16V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2992AIM5-2.5/NOPB PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23,WSON Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.5 to 5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24156AYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Reference - ATL431LIAQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
UC1832 Precision Low Dropout Linear Controllers - 5962-9326501M2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details