Texas Instruments LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages LP2985IM5X-3.0

Description
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23 -40 to 125
Request a Quote
Description
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2985-N is a 150 mA low-noise, ultra-low-dropout voltage regulator with a fixed output voltage of 3.0 V, designed for use with input voltages from 2.5 V to 16 V. It is housed in a 5-pin SOT-23 (DBV) package measuring 2.9 mm × 2.8 mm, and operates over a junction temperature range of -40°C to +125°C. The device offers ±0.5% output accuracy across load and temperature, low quiescent current of 71 μA at no load and 750 μA at full load, and includes built-in thermal and current protection. It is stable with a minimum 2.2 μF ceramic output capacitor and features a shutdown mode with a typical current of 1.12 μA.

Datasheet Summary
Powered by GS/AI

The LP2985-N is a 150 mA low-noise, ultra-low-dropout voltage regulator with a fixed output voltage of 3.0 V, designed for use with input voltages from 2.5 V to 16 V. It is housed in a 5-pin SOT-23 (DBV) package measuring 2.9 mm × 2.8 mm, and operates over a junction temperature range of -40°C to +125°C. The device offers ±0.5% output accuracy across load and temperature, low quiescent current of 71 μA at no load and 750 μA at full load, and includes built-in thermal and current protection. It is stable with a minimum 2.2 μF ceramic output capacitor and features a shutdown mode with a typical current of 1.12 μA.

Suppliers

Company
Product
Description
Supplier Links
LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in  SOT-23 and micro SMD Packages - LP2985IM5X-3.0 - Texas Instruments
Dallas, TX, United States
LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages
LP2985IM5X-3.0
LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages LP2985IM5X-3.0
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23 -40 to 125

Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5X-3.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5X-3.0TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5X-3.0TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5X-3.0 - 1203040-LP2985IM5X-3.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5X-3.0
1203040-LP2985IM5X-3.0
PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5X-3.0 1203040-LP2985IM5X-3.0
Manufacturer: Texas Instruments Win Source Part Number: 1203040-LP2985IM5X-3 .0 Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Maximum Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking Family Part Number: LP2985 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.58V at 150mA Current - Quiescent (Iq): 95μA

Manufacturer: Texas Instruments
Win Source Part Number: 1203040-LP2985IM5X-3.0
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Maximum Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Communications & Networking
Family Part Number: LP2985
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.58V at 150mA
Current - Quiescent (Iq): 95μA

Buy Now
 - LP2985IM5X-3.0 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.575V Dropout, BIPolar, PDSO5

Fixed Positive LDO Regulator, 3V, 0.575V Dropout, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
3V 150mA 2.5V SOT-23 LDO Voltage Regulator IC
776-LP2985IM5X-3.0
3V 150mA 2.5V SOT-23 LDO Voltage Regulator IC 776-LP2985IM5X-3.0
3V LDO Regulator, 150mA, 2.5V-16V In, SOT-23-5, Low Noise Product overview: LP2985IM5X-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 2.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985IM5X-3.0 can be used for catalog matching and distributor lookup.

3V LDO Regulator, 150mA, 2.5V-16V In, SOT-23-5, Low Noise Product overview: LP2985IM5X-3.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 2.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985IM5X-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2985IM5X-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985IM5X-3.0
Voltage Regulators - Linear LP2985IM5X-3.0
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear - LP2985IM5X-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985IM5X-3.0
Voltage Regulators - Linear LP2985IM5X-3.0
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2985IM5X-3.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985IM5X-3.0
PMIC - Voltage Regulators - Linear LP2985IM5X-3.0
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2985IM5X-3.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2985IM5X-3.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2985IM5X-3.0
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5X-3.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5X-3.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5X-3.0
IC REG LINEAR FIXED POS LDO REG

IC REG LINEAR FIXED POS LDO REG

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5X-3.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5X-3.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5X-3.0
IC REG LINEAR FIXED POS LDO REG

IC REG LINEAR FIXED POS LDO REG

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP2985IM5X-3.0 LP2985IM5X-3.0TR-ND 1203040-LP2985IM5X-3.0 LP2985IM5X-3.0 776-LP2985IM5X-3.0 LP2985IM5X-3.0 LP2985IM5X-3.0 LP2985IM5X-3.0 LP2985IM5X-3.0 LP2985IM5X-3.0
Product Name LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5X-3.0 3V 150mA 2.5V SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; DSBGA,SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; TSOP5/6 Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 to 10 volts 3 volts 3 volts 3 volts 3 to ? volts 3 to ? volts 3 volts 3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2.5V LDO Voltage Regulator IC - 85-BQ25121AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 713-BQ27500DRZR-V120 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24113RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details