Texas Instruments High-Performance Analog 5V 250mA 0.85V SOT-23 LDO Voltage Regulator IC LP2992AIM5X-5.0

Description
5V LDO Regulator, 250mA, 0.85V Dropout, SOT-23-5 Product overview: LP2992AIM5X-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 0.85V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 0.85V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2992AIM5X-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V LDO Regulator, 250mA, 0.85V Dropout, SOT-23-5 Product overview: LP2992AIM5X-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 0.85V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 0.85V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2992AIM5X-5.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 250mA 0.85V SOT-23 LDO Voltage Regulator IC
776-LP2992AIM5X-5.0
5V 250mA 0.85V SOT-23 LDO Voltage Regulator IC 776-LP2992AIM5X-5.0
5V LDO Regulator, 250mA, 0.85V Dropout, SOT-23-5 Product overview: LP2992AIM5X-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 0.85V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 0.85V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2992AIM5X-5.0 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 250mA, 0.85V Dropout, SOT-23-5 Product overview: LP2992AIM5X-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA, 0.85V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, 0.85V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2992AIM5X-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244765-LP2992AIM5X-5.0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244765-LP2992AIM5X-5.0
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244765-LP2992AIM5X-5.0
Win Source Part Number: 1244765-LP2992AIM5X- 5.0 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 4 mA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 95 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: LP2992AIM5X-5.0DKR,L P2992AIM5X-5.0CT,LP2 992AIM5X50,LP2992AIM 5X-5.0TR Base Product Number: LP2992 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 0.85V @ 250mA

Win Source Part Number: 1244765-LP2992AIM5X-5.0
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 4 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 95 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LP2992AIM5X-5.0DKR,LP2992AIM5X-5.0CT,LP2992AIM5X50,LP2992AIM5X-5.0TR
Base Product Number: LP2992
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 0.85V @ 250mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2992AIM5X-5.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2992AIM5X-5.0TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2992AIM5X-5.0TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear - LP2992AIM5X-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2992AIM5X-5.0
Voltage Regulators - Linear LP2992AIM5X-5.0
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2992AIM5X-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2992AIM5X-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2992AIM5X-5.0
IC REG LINEAR 5V 250MA SOT23-5

IC REG LINEAR 5V 250MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2992AIM5X-5.0 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2992AIM5X-5.0
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2992AIM5X-5.0
IC REG LINEAR 5V 250MA SOT23-5

IC REG LINEAR 5V 250MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2992AIM5X-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2992AIM5X-5.0
PMIC - Voltage Regulators - Linear LP2992AIM5X-5.0
IC REG LINEAR 5V 250MA SOT23-5

IC REG LINEAR 5V 250MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LP2992AIM5X-5.0 1244765-LP2992AIM5X-5.0 LP2992AIM5X-5.0TR-ND LP2992AIM5X-5.0 LP2992AIM5X-5.0 LP2992AIM5X-5.0 LP2992AIM5X-5.0
Product Name 5V 250mA 0.85V SOT-23 LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23-5 SOT23; Other; Tape & Reel Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Output Voltage 5 volts 5 volts 5 to ? volts 5 volts 5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
IQ 9.50E-5 amps 9.50E-5 amps 9.50E-5 amps 9.50E-5 amps 9.50E-5 amps
Unlock Full Specs
to access all available technical data