The LP3855EMP-2.5/NOPB is a 1.5-A fast-response ultra-low dropout linear regulator in a 5-pin SOT-223 package, with a fixed output voltage of 2.5 V and an operating junction temperature range of -40°C to 125°C. It features a dropout voltage of 240 mV at 1.5-A load current, a load regulation of 0.06%, and an output voltage accuracy of ±1.5% at room temperature. The device includes an error output for output status indication and a SENSE pin to improve regulation at remote loads. It operates from a 2.5-V to 7-V input supply and draws 4 mA of quiescent current at full load, with 10 nA quiescent current in shutdown mode. Overtemperature and overcurrent protection are integrated. The part is RoHS compliant and rated for reflow soldering with a peak temperature of 260°C and moisture sensitivity level 1.
1.5A Fast Response Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1056428-LP3855EMP-2.
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.44V @ 1.5A
Operating Supply Current: 3mA to 10mA
PSRR: 73dB to 57dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
2.5V 1.5A LDO Voltage Regulator, SOT-223, 7V In, 260mV Dropout Product overview: LP3855EMP-2.5/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.5A, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP3855EMP-2.5/NO
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-5
LDO Voltage Regulators 1.5A Fast Response Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125
IC REG LIN POS ADJ 1.5A SOT223-5
IC REG LIN POS ADJ 1.5A SOT223-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP3855EMP-2.5/NOPB | 1056428-LP3855EMP-2.5/NOPB | 776-LP3855EMP-2.5/NOPB | LP3855EMP-2.5/NOPBDKR-ND | LP3855EMP-2.5/NOPB | LP3855EMP-2.5/NOPB | LP3855EMP-2.5/NOPB | LP3855EMP-2.5/NOPB |
| Product Name | LP3855 1.5A Fast Response Ultra Low Dropout Linear Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP3855EMP-2.5/NOPB | 2.5V 1.5A 7V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,SOT-223,TO-220 | Other; SOT-223-5 | Other; SOT-223 | Other; TO-261-5, TO-261AB | Other; TO-261-5, TO-261AB | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.8 to 5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |