The LP2989LV is a 500-mA micropower, low-noise low-dropout regulator designed for use with ceramic output capacitors and applications requiring output voltages below 2 V. It is available in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm, with an operating junction temperature range of -40°C to +125°C. The device features an output voltage accuracy of 0.75% for A-grade variants, a quiescent current of less than 0.8 µA in shutdown mode, and an output noise level of 18 µV typical when configured with a 10-nF bypass capacitor. It includes overtemperature and overcurrent protection, and an ERROR flag that activates when the output drops approximately 5% below nominal. The regulator supports a 2.1 V to 16 V input voltage range and maintains low ground current across all load conditions.
Micropower 500 mA Low Noise Low-Dropout Regulator for Applications with Output Voltages < 2V 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Micropower 500 mA Low Noise Low-Dropout Regulator for Applications with Output Voltages < 2V 8-SOIC -40 to 125 Product overview: LP2989AIM-1.8 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 2V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 2V, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989AIM-1.8 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1203127-LP2989AIM-1.
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Maximum Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Family Part Number: LP2989
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.65V at 500mA
Current - Quiescent (Iq): 175μA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
IC REG LINEAR 1.8V 500MA 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2989AIM-1.8 | LP2989AIM-1.8-ND | 776-LP2989AIM-1.8 | 1203127-LP2989AIM-1.8 | LP2989AIM-1.8 | LP2989AIM-1.8 | LP2989AIM-1.8 |
| Product Name | LP2989LV Micropower 500 mA Low Noise Low-Dropout Regulator for Applications with Output Voltages < 2V | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500 mA 2V SOIC Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP2989AIM-1.8 | Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; SOIC,WSON | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection | Input Overcurrent Protection; Enable | ||||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |