The LP2985-N is a 150 mA, low-noise, ultra-low-dropout voltage regulator with a fixed output voltage of 5.7 V, housed in a 5-pin SOT-23 package measuring 2.9 mm × 2.8 mm. It operates with an input voltage range of 2.5 V to 16 V and maintains ±0.5% output accuracy across load and temperature. The regulator features low quiescent current of 71 μA at no load and 750 μA at full load, 30 μV RMS output noise with a 10 nF bypass capacitor, and stable operation with 2.2 μF ceramic output capacitors. It includes thermal and current protection, operates over a junction temperature range of -40°C to +125°C, and supports peak reflow temperatures up to 260°C. The device offers a high PSRR of 70 dB at 1 kHz and 40 dB at 1 MHz.
Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages 5-SOT-23
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Win Source Part Number: 1070536-LP2985IM5-5.
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2.5 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 5.7V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): LP2985AIM5X-2.5; LP2985AIM5-2.7; LP2985AIM5-6.1; LD2985BM50R; LD2985BM28R; LD2985BM25RLP2985IM5
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 95 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: LP2985IM5-5.7/NOPB-N
Base Product Number: LP2985
Voltage Dropout (Max): 0.58V @ 150mA
5.7V LDO Regulator, 150mA, 16V In, SOT-23-5 Product overview: LP2985IM5-5.7/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.7V, 150mA, 16V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.7V, 150mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985IM5-5.7/NO
LDO Voltage Regulators MicroPwr 150mA Lo Noise Ultra LDO Reg
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 5.7V 150MA SOT23-5
IC REG LINEAR 5.7V 150MA SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LP2985IM5-5.7/NOPB | 296-LP2985IM5-5.7/NOPBTR-ND | 1070536-LP2985IM5-5.7/NOPB | 776-LP2985IM5-5.7/NOPB | LP2985IM5-5.7/NOPB | LP2985IM5-5.7/NOPB | LP2985IM5-5.7/NOPB | LP2985IM5-5.7/NOPB |
| Product Name | LP2985-N Micropower 150 mA Low-Noise Ultra Low-Dropout Regulator in SOT-23 and micro SMD Packages | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 5.7V 150mA 16V SOT-23 LDO Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DSBGA,SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; Tape & Reel | Other; SOT-23-5 | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.8 to 10 volts | 5.7 volts | 5.7 volts | 5.7 to ? volts | 5.7 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |