Texas Instruments LP2987 Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay LP2987IM-3.3/NOPB

Description
Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay 8-SOIC -40 to 125
Request a Quote
Description
Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2987IM-3.3/NOPB is a 200 mA ultra low-dropout voltage regulator with programmable power-on reset delay, available in an 8-pin SOIC package. It operates over a junction temperature range of -40°C to +125°C, features a fixed 3.3 V output voltage with 1% accuracy at room temperature, and supports an input voltage range up to 16 V. The device includes an error flag for undervoltage detection, shutdown mode consuming less than 2 μA, and integrated overcurrent and overtemperature protection. Its typical dropout voltage is 180 mV at 200 mA load.

Datasheet Summary
Powered by GS/AI

The LP2987IM-3.3/NOPB is a 200 mA ultra low-dropout voltage regulator with programmable power-on reset delay, available in an 8-pin SOIC package. It operates over a junction temperature range of -40°C to +125°C, features a fixed 3.3 V output voltage with 1% accuracy at room temperature, and supports an input voltage range up to 16 V. The device includes an error flag for undervoltage detection, shutdown mode consuming less than 2 μA, and integrated overcurrent and overtemperature protection. Its typical dropout voltage is 180 mV at 200 mA load.

Suppliers

Company
Product
Description
Supplier Links
LP2987 Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay - LP2987IM-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LP2987 Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay
LP2987IM-3.3/NOPB
LP2987 Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay LP2987IM-3.3/NOPB
Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay 8-SOIC -40 to 125

Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay 8-SOIC -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2987IM-3.3/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2987IM-3.3/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2987IM-3.3/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3.3V 200mA 16V SOIC LDO Voltage Regulator IC
776-LP2987IM-3.3/NOPB
3.3V 200mA 16V SOIC LDO Voltage Regulator IC 776-LP2987IM-3.3/NOPB
3.3V LDO Regulator, 200mA, 16V In, SOIC, Pos Product overview: LP2987IM-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 16V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2987IM-3.3/NOP B can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 200mA, 16V In, SOIC, Pos Product overview: LP2987IM-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 16V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2987IM-3.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2987IM-3.3/NOPB - 1056313-LP2987IM-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2987IM-3.3/NOPB
1056313-LP2987IM-3.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2987IM-3.3/NOPB 1056313-LP2987IM-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1056313-LP2987IM-3.3 /NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.35V @ 200mA Operating Supply Current: 120μA to 3.7mA PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1056313-LP2987IM-3.3/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.35V @ 200mA
Operating Supply Current: 120μA to 3.7mA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear - LP2987IM-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2987IM-3.3/NOPB
Voltage Regulators - Linear LP2987IM-3.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2987IM-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2987IM-3.3/NOPB
PMIC - Voltage Regulators - Linear LP2987IM-3.3/NOPB
IC REG LINEAR 3.3V 200MA 8SOIC

IC REG LINEAR 3.3V 200MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LP2987IM-3.3/NOPB
LDO Voltage Regulators LP2987IM-3.3/NOPB
LDO Voltage Regulators 200Ma Pwr LDO

LDO Voltage Regulators 200Ma Pwr LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2987IM-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2987IM-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2987IM-3.3/NOPB
IC REG LINEAR 3.3V 200MA 8SOIC

IC REG LINEAR 3.3V 200MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP2987IM-3.3/NOPB LP2987IM-3.3/NOPB-ND 776-LP2987IM-3.3/NOPB 1056313-LP2987IM-3.3/NOPB LP2987IM-3.3/NOPB LP2987IM-3.3/NOPB LP2987IM-3.3/NOPB LP2987IM-3.3/NOPB
Product Name LP2987 Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 200mA 16V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2987IM-3.3/NOPB Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOIC,VSSOP,WSON SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 3 to 5 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data