Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - LP2987IM-3.3 LP2987IM-3.3

Description
Manufacturer: Texas Instruments Win Source Part Number: 1203082-LP2987IM-3.3 Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Maximum Supply Current: 3.7mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: LP2987 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.35V at 200mA Current - Quiescent (Iq): 120μA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1203082-LP2987IM-3.3 Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Maximum Supply Current: 3.7mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: LP2987 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.35V at 200mA Current - Quiescent (Iq): 120μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP2987IM-3.3 - 1203082-LP2987IM-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2987IM-3.3
1203082-LP2987IM-3.3
PMIC - PMIC - Voltage Regulators - Linear - LP2987IM-3.3 1203082-LP2987IM-3.3
Manufacturer: Texas Instruments Win Source Part Number: 1203082-LP2987IM-3.3 Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Homepage: www.national.com Manufacturer Package: 8-SOIC Maximum Supply Current: 3.7mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: LP2987 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.35V at 200mA Current - Quiescent (Iq): 120μA

Manufacturer: Texas Instruments
Win Source Part Number: 1203082-LP2987IM-3.3
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.national.com
Manufacturer Package: 8-SOIC
Maximum Supply Current: 3.7mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: LP2987
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.35V at 200mA
Current - Quiescent (Iq): 120μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2987IM-3.3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2987IM-3.3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2987IM-3.3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3.3V 200mA 16V SOIC LDO Voltage Regulator IC
776-LP2987IM-3.3
3.3V 200mA 16V SOIC LDO Voltage Regulator IC 776-LP2987IM-3.3
3.3V LDO Regulator, 200mA, 16V In, SOIC, Fixed Positive Product overview: LP2987IM-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 16V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2987IM-3.3 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 200mA, 16V In, SOIC, Fixed Positive Product overview: LP2987IM-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 16V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2987IM-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP2987IM-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2987IM-3.3
PMIC - Voltage Regulators - Linear LP2987IM-3.3
IC REG LINEAR 3.3V 200MA 8SOIC

IC REG LINEAR 3.3V 200MA 8SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2987IM-3.3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2987IM-3.3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2987IM-3.3
IC REG LINEAR 3.3V 200MA 8SOIC

IC REG LINEAR 3.3V 200MA 8SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear - LP2987IM-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2987IM-3.3
Voltage Regulators - Linear LP2987IM-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2987IM-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2987IM-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2987IM-3.3
IC REG LINEAR 3.3V 200MA 8SOIC

IC REG LINEAR 3.3V 200MA 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1203082-LP2987IM-3.3 LP2987IM-3.3-ND 776-LP2987IM-3.3 LP2987IM-3.3 LP2987IM-3.3 LP2987IM-3.3 LP2987IM-3.3
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP2987IM-3.3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 200mA 16V SOIC LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
Unlock Full Specs
to access all available technical data