Manufacturer: Texas Instruments
Win Source Part Number: 019803-LP2996MRX/NOP
Packaging: Reel - TR
Applications: DDR Terminator
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 320μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
DDR Termination Regulator 2.2V to 5.5V 8-Pin HSOP EP T/R Product overview: LP2996MRX/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.2V, 5.5V, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LP2996MRX/NOPB can be used for catalog matching and distributor lookup.
DDR Terminator PMIC 8-SO PowerPad
DDR Terminator PMIC 8-SO PowerPad
DDR Terminator PMIC 8-SO PowerPad
IC REGULATOR DDR TERM 8SOPWRPAD
LP2996-N 1.5A DDR TERMINATION RE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 019803-LP2996MRX/NOPB | 761-LP2996MRX/NOPB | LP2996MRX/NOPBDKR-ND | LP2996MRX/NOPB | LP2996MRX/NOPB |
| Product Name | PMIC - PMIC - Power Management - Specialized - LP2996MRX/NOPB | 2.2V 5.5V Power Management IC | Power Management - Specialized | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 8-SO PowerPad | Other; SOIC | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) |
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |
| Output Voltage Type | Fixed | ||||
| Output Voltage | 1.36 volts |