Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Fixed Positive LDO Regulator, 5V, 0.65V Dropout, BIPolar, PDSO8
Fixed Positive LDO Regulator, 5V, 0.65V Dropout, BIPolar, PDSO8
LP2989 MICROPOWER/LOW NOISE, 500 Product overview: LP2989AIM-5.0 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2989AIM-5.0 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
IC REG LINEAR 5V 500MA 8SOIC
LDO Voltage Regulators Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator 8-SOIC -40 to 125
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2989AIM-5.0 | LP2989AIM-5.0-ND | LP2989AIM-5.0 | 776-LP2989AIM-5.0 | LP2989AIM-5.0 | LP2989AIM-5.0 | LP2989AIM-5.0 | LP2989AIM-5.0 |
| Product Name | LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SOIC,VSSOP,WSON | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; SOIC8 | Other; Bulk | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection | ||||||
| Output Voltage | 2.5 to 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 to ? volts | 5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |