1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 8-WSON
1.5A Adj LDO, 5.5V In, 220mV Dropout, 1.5A Out, 8-WSON Product overview: LP38502SDE-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38502SDE-ADJ/N
Manufacturer: Texas Instruments
Win Source Part Number: 1056397-LP38502SDE-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-WSON (3x2.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Dropout Voltage-Max: 0.37 @ 1.5A
Operating Supply Current: 15μA to 4mA
PSRR: 58dB to 56dB (120Hz to 1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Consumer Electronics, Power Management, Communications & Networking
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-WSON (3x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-WSON (3x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-WSON (3x2.5)
IC REG LINEAR POS ADJ 1.5A 8WSON
LDO Voltage Regulators 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 8-WSON
IC REG LINEAR POS ADJ 1.5A 8WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38502SDE-ADJ/NOPB | 776-LP38502SDE-ADJ/NOPB | 1056397-LP38502SDE-ADJ/NOPB | 296-LP38502SDE-ADJ/NOPBDKR-ND | LP38502SDE-ADJ/NOPB | LP38502SDE-ADJ/NOPB | LP38502SDE-ADJ/NOPB |
| Product Name | LP38502-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs | 1.5A 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LP38502SDE-ADJ/NOPB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,TO-263,WSON | Other; 8-WSON (3x2.5) | Other; 8-WFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 0.6000 to 5 volts | 5 volts | 0.6000 volts | 0.6000 to 5 volts | 0.6000 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |