Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5-5.3/NOPB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP2985IM5-5.3/NOPB is a low-noise linear voltage regulator capable of delivering up to 150 mA of output current with a low dropout voltage of 300 mV. It operates within an input voltage range of 2.5 V to 16 V and features a precision output voltage tolerance of 1%. The device has a low quiescent current of 75 µA at a 1 mA load and 850 µA at full load, making it suitable for battery-powered applications. It is designed to work with ceramic output capacitors with an equivalent series resistance (ESR) as low as 5 m,Ѷ, and can achieve output noise levels as low as 30 µV RMS with a 10 nF bypass capacitor. The LP2985IM5-5.3/NOPB is housed in a compact SOT-23 package, measuring 2.90 mm x 1.60 mm, and is suitable for various applications including cellular phones, laptops, and personal digital assistants.

Datasheet Summary
Powered by GS/AI

The LP2985IM5-5.3/NOPB is a low-noise linear voltage regulator capable of delivering up to 150 mA of output current with a low dropout voltage of 300 mV. It operates within an input voltage range of 2.5 V to 16 V and features a precision output voltage tolerance of 1%. The device has a low quiescent current of 75 µA at a 1 mA load and 850 µA at full load, making it suitable for battery-powered applications. It is designed to work with ceramic output capacitors with an equivalent series resistance (ESR) as low as 5 m,Ѷ, and can achieve output noise levels as low as 30 µV RMS with a 10 nF bypass capacitor. The LP2985IM5-5.3/NOPB is housed in a compact SOT-23 package, measuring 2.90 mm x 1.60 mm, and is suitable for various applications including cellular phones, laptops, and personal digital assistants.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5-5.3/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5-5.3/NOPBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5-5.3/NOPBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5.3V 150MA SOT23 Voltage Regulator IC
776-LP2985IM5-5.3/NOPB
5.3V 150MA SOT23 Voltage Regulator IC 776-LP2985IM5-5.3/NOPB
IC REG LINEAR 5.3V 150MA SOT23-5 Product overview: LP2985IM5-5.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985IM5-5.3/NO PB can be used for catalog matching and distributor lookup.

IC REG LINEAR 5.3V 150MA SOT23-5 Product overview: LP2985IM5-5.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985IM5-5.3/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5-5.3/NOPB - 117638-LP2985IM5-5.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5-5.3/NOPB
117638-LP2985IM5-5.3/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5-5.3/NOPB 117638-LP2985IM5-5.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 117638-LP2985IM5-5.3 /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 5.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5.3V Dropout Voltage-Max: 0.58V @ 150mA Operating Supply Current: 95μA to 2.5mA PSRR: 45dB (1kHz) Protection Features: Over Current, Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 117638-LP2985IM5-5.3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 5.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5.3V
Dropout Voltage-Max: 0.58V @ 150mA
Operating Supply Current: 95μA to 2.5mA
PSRR: 45dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP2985IM5-5.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP2985IM5-5.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP2985IM5-5.3/NOPB
IC REG LINEAR 5.3V 150MA SOT23-5

IC REG LINEAR 5.3V 150MA SOT23-5

Supplier's Site
Voltage Regulators - Linear - LP2985IM5-5.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP2985IM5-5.3/NOPB
Voltage Regulators - Linear LP2985IM5-5.3/NOPB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP2985IM5-5.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP2985IM5-5.3/NOPB
PMIC - Voltage Regulators - Linear LP2985IM5-5.3/NOPB
IC REG LINEAR 5.3V 150MA SOT23-5

IC REG LINEAR 5.3V 150MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP2985IM5-5.3/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP2985IM5-5.3/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP2985IM5-5.3/NOPB
IC REG LINEAR 5.3V 150MA SOT23-5

IC REG LINEAR 5.3V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LP2985IM5-5.3/NOPBTR-ND 776-LP2985IM5-5.3/NOPB 117638-LP2985IM5-5.3/NOPB LP2985IM5-5.3/NOPB LP2985IM5-5.3/NOPB LP2985IM5-5.3/NOPB LP2985IM5-5.3/NOPB
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5.3V 150MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP2985IM5-5.3/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SOT-23-5 SOT23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4956KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-3.3-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - 1219579 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details