IC REG LINEAR FIXED POS LDO REG Product overview: LP2985IM5X-2.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2985IM5X-2.8 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 2.8V 150MA SOT23-5
IC REG LINEAR 2.8V 150MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LP2985IM5X-2.8 | LP2985IM5X-2.8-ND | LP2985IM5X-2.8 | LP2985IM5X-2.8 | LP2985IM5X-2.8 | LP2985IM5X-2.8 |
| Product Name | LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 to ? volts | 2.8 to ? volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| VIN | 16 volts | 16 volts | ? to 16 volts | ? to 16 volts |