Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator 8-WSON -40 to 125
200-mA, 16-V, low-dropout voltage regulator with adjustable or fixed voltage configuration 8-WSON -40 to 125 Product overview: LP2986AILD-3.3/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP2986AILD-3.3/N
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 779706-LP2986AILD-3.
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: LP2986
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA ~ 3.7mA
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 8-WSON (4x4)
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.35V @ 200mA
Alternative Parts (Cross-Reference): ADP7112ACBZ-3.3-R7; RT9161-33PZL; RT9161-33GZL; MCP1703T-3301E/MC;
Introduction Date: March 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Fixed/Adjustable Positive LDO Regulator, 0.35V Dropout, BIPolar, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-WSON (4x4)
LDO Voltage Regulators Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator 8-WSON -40 to 125
IC REG LINEAR 3.3V 200MA 8WSON
IC REG LINEAR 3.3V 200MA 8WSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP2986AILD-3.3/NOPB | 776-LP2986AILD-3.3/NOPB | LP2986AILD-3.3/NOPBTR-ND | 779706-LP2986AILD-3.3/NOPB | LP2986AILD-3.3/NOPB | LP2986AILD-3.3/NOPB | LP2986AILD-3.3/NOPB | LP2986AILD-3.3/NOPB | LP2986AILD-3.3/NOPB |
| Product Name | LP2986 Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP2986AILD-3.3/NOPB | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOIC,VSSOP,WSON | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; WSON8 | Other; 8-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | |||||
| Output Voltage | 1.23 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |