The LP38500ASD-ADJ/NOPB is a 1.5-A adjustable low-dropout linear regulator designed for input voltages from 2.7 V to 5.5 V and output voltages from 0.6 V to 5 V. It is packaged in an 8-pin WSON with a body size of 3.00 mm × 2.50 mm. The regulator is stable with any type of output capacitor regardless of ESR and requires only 10-µF input and output capacitors. It offers a typical ground pin current of 2 mA at full load and a shutdown quiescent current of 25 nA. Output voltage accuracy is ±1.5% at 25°C for the A grade version. Operating temperature range is from -40°C to 125°C. The device includes overcurrent and overtemperature protection.
1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs 8-WSON
Manufacturer: Texas Instruments
Win Source Part Number: 1203249-LP38500ASD-A
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 1.5A
Family Name: LP3850
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15μA ~ 3.5mA
PSRR: 58dB ~ 56dB (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WSON (3x2.5)
Output Voltage MAX: 5V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.37 @ 1.5A
Alternative Parts (Cross-Reference): AP7363-HA-7; MIC49150BR TR; MIC49150WR-TR;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
1.5A Adj LDO, 5.5V In, 220mV Dropout, 8-WSON Product overview: LP38500ASD-ADJ/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP38500ASD-ADJ/N
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-WSON (3x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-WSON (3x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-WSON (3x2.5)
IC REG LINEAR POS ADJ 1.5A 8WSON
IC REG LINEAR POS ADJ 1.5A 8WSON
IC REG LINEAR POS ADJ 1.5A 8WSON
LDO Voltage Regulators 1.5A FlexCap LDO Linear Reg
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP38500ASD-ADJ/NOPB | 1203249-LP38500ASD-ADJ/NOPB | 776-LP38500ASD-ADJ/NOPB | LP38500ASD-ADJ/NOPBDKR-ND | LP38500ASD-ADJ/NOPB | LP38500ASD-ADJ/NOPB | LP38500ASD-ADJ/NOPB | LP38500ASD-ADJ/NOPB |
| Product Name | LP38500-ADJ 1.5A FlexCap Low Dropout Linear Regulator for 2.7V to 5.5V Inputs | PMIC - PMIC - Voltage Regulators - Linear - LP38500ASD-ADJ/NOPB | 1.5A 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,TO-263,WSON | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | |||||
| Output Voltage | 0.6000 to 5.1 volts | 0.6000 volts | 5 volts | 0.6000 to 5 volts | 0.6000 volts | 0.6000 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |