DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
550
600
650
700
750
800
850
860
870
880
890
900
904
905
906
907
908
909
910
911
912
913
914
915
916
920
930
940
950
960
970
1000
1050
1100
1150
1200
1250
1500
2000
2212
| Product Name | Notes |
|---|---|
| "Connector Header Surface Mount 22 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 24 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 26 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 28 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 30 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 32 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 34 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 36 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 38 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 40 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 42 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 16 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 18 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 22 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 24 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 26 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 28 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 30 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 32 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 34 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 36 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 38 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 40 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.049"" (1.25mm)" | |
| 1.25MM PITCH, MICRO-LOCK PLUS PC | |
| 1.25WB DL ST ASSY 40CKT NAT G010 | |
| 1.25WB DL ST ASSY 40CKT NAT G038 | |
| 1.25WB DL ST ASSY 40CKT NAT G076 | |
| CONN HEADER SMD 24POS 1.25MM | |
| CONN HEADER SMD R/A 16POS 1.25MM | |
| CONN HEADER SMD R/A 20POS 1.25MM | |
| CONN HEADER SMD R/A 30POS 1.25MM | |
| Connector Header position |
| << Prev | Next >> |