TE Connectivity PCI & PCI Express Connectors 5145154-1

Description
Body Features Primary Product Color : Natural Product Weight : 12.58 G  [.444 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 120 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 84.84 MM  [3.34 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Product Weight : 12.58 G  [.444 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 120 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 84.84 MM  [3.34 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 5145154-1 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
5145154-1
PCI & PCI Express Connectors 5145154-1
Body Features Primary Product Color : Natural Product Weight : 12.58 G  [.444 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 120 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 84.84 MM  [3.34 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Product Weight : 12.58 G  [.444 OZ ]

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 2
  • Number of Positions : 120
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537

Dimensions


  • Connector Height : 13.97 MM  [.55 INCH ]
  • Connector Length : 84.84 MM  [3.34 INCH ]
  • Connector Width : 8.8 MM  [.346 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 203

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Bus Type : PCI

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 35

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
Dual Electronic Connector
345-5145154-1
Dual Electronic Connector 345-5145154-1
PCI Express / PCI Connectors 60 DUAL POS .050 PCI Product overview: 5145154-1 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-5145154-1 can be used for catalog matching and distributor lookup.

PCI Express / PCI Connectors 60 DUAL POS .050 PCI Product overview: 5145154-1 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Card Edge Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 345-5145154-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connectors - 5145154-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5145154-1
Card Edge Connectors 5145154-1
CONNECTOR, 60 DUAL POSITION, .

CONNECTOR, 60 DUAL POSITION, .

Buy Now
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1016690-5145154-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1016690-5145154-1
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1016690-5145154-1
Win Source Part Number: 1016690-5145154-1 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: Standard Edge .050 Number of Positions: 120 Pitch: 0.050" (1.27mm) Color: Natural Features: Board Guide Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Contact Material: Phosphor Bronze Material - Insulation: Thermoplastic Gender: Female Standard Package: 35 Card Type: PCI™ Number of Positions/Bay/Row: 11; 49 Card Thickness: 0.062" (1.57mm) Read Out: Dual Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 51451541,-5145154-1- SI,5145154-1-ND,A101 982 Base Product Number: 5145154

Win Source Part Number: 1016690-5145154-1
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: Standard Edge .050
Number of Positions: 120
Pitch: 0.050" (1.27mm)
Color: Natural
Features: Board Guide
Number of Rows: 2
Termination: Solder, Staggered
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Bulk
Contact Material: Phosphor Bronze
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 35
Card Type: PCI™
Number of Positions/Bay/Row: 11; 49
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 51451541,-5145154-1-SI,5145154-1-ND,A101982
Base Product Number: 5145154

Buy Now Datasheet
Edgeboard Connectors - A101982-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A101982-ND
Edgeboard Connectors A101982-ND
"120 Position Female Connector PCI™ Gold 0.050"" (1.27mm) Natural"

"120 Position Female Connector PCI™ Gold 0.050"" (1.27mm) Natural"

Buy Now Datasheet
Card Edge Conn, Dual Side, 120Pos, Th; Card Edge Connector Type Amp - Te Connectivity - 19R1091 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 120Pos, Th; Card Edge Connector Type Amp - Te Connectivity
19R1091
Card Edge Conn, Dual Side, 120Pos, Th; Card Edge Connector Type Amp - Te Connectivity 19R1091
CARD EDGE CONN, DUAL SIDE, 120POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:120 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Connector Type:Card Edge RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 120POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:120 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Connector Type:Card Edge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5145154-1 345-5145154-1 5145154-1 1016690-5145154-1 A101982-ND 19R1091
Product Name PCI & PCI Express Connectors Dual Electronic Connector Card Edge Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Card Edge Conn, Dual Side, 120Pos, Th; Card Edge Connector Type Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector Card Edge Connector
Termination Through Hole - Solder Solder, Staggered
Mounting Board Mount Through Hole Through Hole Through Hole Mount
Voltage Rating 203 volts
Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data