TE Connectivity Connectors, Interconnects - Circular Connectors - Housings 5-1437723-9

Description
Win Source Part Number: 1002503-5-1437723-9 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: T10 Type: For Male Pins Number of Positions: 24 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-1 Orientation: Keyed Housing Color: Black Standard Package: 1 Shell Size - Insert: 23-24 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Shell Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-5-1437723-9,A10 5281,514377239,T2310 -P24 Base Product Number: 1437723
Request a Quote Datasheet
Description
Win Source Part Number: 1002503-5-1437723-9 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: T10 Type: For Male Pins Number of Positions: 24 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-1 Orientation: Keyed Housing Color: Black Standard Package: 1 Shell Size - Insert: 23-24 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Shell Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-5-1437723-9,A10 5281,514377239,T2310 -P24 Base Product Number: 1437723
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Housings - 1002503-5-1437723-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1002503-5-1437723-9
Connectors, Interconnects - Circular Connectors - Housings 1002503-5-1437723-9
Win Source Part Number: 1002503-5-1437723-9 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: T10 Type: For Male Pins Number of Positions: 24 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-1 Orientation: Keyed Housing Color: Black Standard Package: 1 Shell Size - Insert: 23-24 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Shell Material: Thermoplastic, Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-5-1437723-9,A10 5281,514377239,T2310 -P24 Base Product Number: 1437723

Win Source Part Number: 1002503-5-1437723-9
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: T10
Type: For Male Pins
Number of Positions: 24
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-1
Orientation: Keyed
Housing Color: Black
Standard Package: 1
Shell Size - Insert: 23-24
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Shell Material: Thermoplastic, Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-5-1437723-9,A105281,514377239,T2310-P24
Base Product Number: 1437723

Buy Now Datasheet
Industrial Circular Connectors - 2476796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2476796
Industrial Circular Connectors 2476796
TE Connectivity 5-1437723-9

TE Connectivity 5-1437723-9

Supplier's Site
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A105281-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A105281-ND
Circular Connector Housings A105281-ND
24 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

24 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Electronic Connector - 436-5-1437723-9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
436-5-1437723-9
Electronic Connector 436-5-1437723-9
Conn CPC PIN 24 POS ST Cable Mount 24 Terminal 1 Port Product overview: 5-1437723-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-5-1437723-9 can be used for catalog matching and distributor lookup.

Conn CPC PIN 24 POS ST Cable Mount 24 Terminal 1 Port Product overview: 5-1437723-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-5-1437723-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
T2310-P24=Plastic Plug,23-24P Amp - Te Connectivity - 87K6956 - Newark, An Avnet Company
Chicago, IL, United States
T2310-P24=Plastic Plug,23-24P Amp - Te Connectivity
87K6956
T2310-P24=Plastic Plug,23-24P Amp - Te Connectivity 87K6956
T2310-P24=PLASTIC PLUG,23-24P

T2310-P24=PLASTIC PLUG,23-24P

Supplier's Site
T2310-P24=Plastic Plug,23-24P Amp - Te Connectivity - 76AC7769 - Newark, An Avnet Company
Chicago, IL, United States
T2310-P24=Plastic Plug,23-24P Amp - Te Connectivity
76AC7769
T2310-P24=Plastic Plug,23-24P Amp - Te Connectivity 76AC7769
T2310-P24=PLASTIC PLUG,23-24P

T2310-P24=PLASTIC PLUG,23-24P

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1002503-5-1437723-9 2476796 5-1437723-9 A105281-ND 436-5-1437723-9 87K6956
Product Name Connectors, Interconnects - Circular Connectors - Housings Industrial Circular Connectors Circular Connector Housings Electronic Connector T2310-P24=Plastic Plug,23-24P Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Contact Size (AWG) 16 AWG
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190619 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers