TE Connectivity 3A Electronic Connector 5-146281-2

Description
2 Pos 1 Row Male Header, 2.54mm Pitch, 3A, Gold Contact, Straight, TH Product overview: 5-146281-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146281-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Pos 1 Row Male Header, 2.54mm Pitch, 3A, Gold Contact, Straight, TH Product overview: 5-146281-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146281-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
316-5-146281-2
3A Electronic Connector 316-5-146281-2
2 Pos 1 Row Male Header, 2.54mm Pitch, 3A, Gold Contact, Straight, TH Product overview: 5-146281-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146281-2 can be used for catalog matching and distributor lookup.

2 Pos 1 Row Male Header, 2.54mm Pitch, 3A, Gold Contact, Straight, TH Product overview: 5-146281-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146281-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A121481-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121481-ND
Headers, Male Pins A121481-ND
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - 5-146281-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
5-146281-2
Connectors Board to Board, PCB Mt Pin Hders & Recept 5-146281-2
02 MODII HDR SRST B/A LF

02 MODII HDR SRST B/A LF

Buy Now
Board-Board Connector Header, 2 Position, 1Row; Connector Systems Amp - Te Connectivity - 02M0982 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 2 Position, 1Row; Connector Systems Amp - Te Connectivity
02M0982
Board-Board Connector Header, 2 Position, 1Row; Connector Systems Amp - Te Connectivity 02M0982
BOARD-BOARD CONNECTOR HEADER, 2 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II SeriesRoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 2 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II SeriesRoHS Compliant: Yes

Supplier's Site
Header; Breakaway; 0.100 in.; PC Board;Single; 2; 0.025 in.; 0.12 in.; 3 A - 70042439 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; Breakaway; 0.100 in.; PC Board;Single; 2; 0.025 in.; 0.12 in.; 3 A
70042439
Header; Breakaway; 0.100 in.; PC Board;Single; 2; 0.025 in.; 0.12 in.; 3 A 70042439
Header; Breakaway; 0.100 in.; PC Board;Single; 2; 0.025 in.; 0.12 in.; 3 A

Header; Breakaway; 0.100 in.; PC Board;Single; 2; 0.025 in.; 0.12 in.; 3 A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-5-146281-2 A121481-ND 5-146281-2 02M0982 70042439
Product Name 3A Electronic Connector Headers, Male Pins Connectors Board to Board, PCB Mt Pin Hders & Recept Board-Board Connector Header, 2 Position, 1Row; Connector Systems Amp - Te Connectivity Header; Breakaway; 0.100 in.; PC Board;Single; 2; 0.025 in.; 0.12 in.; 3 A
Gender Male / Plug
Termination Through Hole Through Hole Straight Thru-Hole
Current Rating 3.0 amps 3.0 amps 3.0 amps
Connector Type Header Connector Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data