TE Connectivity Edgeboard Connectors 5145251-2

Description
"242 Position Female Connector CPU - Slot 1 Gold 0.100"" (2.54mm) Brown"
Request a Quote Datasheet
Description
"242 Position Female Connector CPU - Slot 1 Gold 0.100"" (2.54mm) Brown"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - A33649-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A33649-ND
Edgeboard Connectors A33649-ND
"242 Position Female Connector CPU - Slot 1 Gold 0.100"" (2.54mm) Brown"

"242 Position Female Connector CPU - Slot 1 Gold 0.100"" (2.54mm) Brown"

Buy Now Datasheet
Card Edge Connectors - 5145251-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5145251-2
Card Edge Connectors 5145251-2
AMP 1MM STD EDGE 242 POS

AMP 1MM STD EDGE 242 POS

Buy Now
Card Edge Conn, Dual Side, 242Pos, Th; Card Edge Connector Type Te Connectivity - 87K6905 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 242Pos, Th; Card Edge Connector Type Te Connectivity
87K6905
Card Edge Conn, Dual Side, 242Pos, Th; Card Edge Connector Type Te Connectivity 87K6905
CARD EDGE CONN, DUAL SIDE, 242POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:242 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Connector Type:Card Edge RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 242POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:242 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Connector Type:Card Edge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A33649-ND 5145251-2 87K6905
Product Name Edgeboard Connectors Card Edge Connectors Card Edge Conn, Dual Side, 242Pos, Th; Card Edge Connector Type Te Connectivity
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data