TE Connectivity Headers, Male Pins 5-146130-3

Description
"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A121623-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121623-ND
Headers, Male Pins A121623-ND
"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-5-146130-3
3A Electronic Connector 316-5-146130-3
8 Pos 2 Row Male Pin Header, 2.54mm Pitch, 3A, 125°C, SMT Product overview: 5-146130-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146130-3 can be used for catalog matching and distributor lookup.

8 Pos 2 Row Male Pin Header, 2.54mm Pitch, 3A, 125°C, SMT Product overview: 5-146130-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146130-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Board-To-Board, Header, 8 Position, 2Row; Connector Systems Te Connectivity - 86W3899 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Board-To-Board, Header, 8 Position, 2Row; Connector Systems Te Connectivity
86W3899
Connector, Board-To-Board, Header, 8 Position, 2Row; Connector Systems Te Connectivity 86W3899
CONNECTOR, BOARD-TO-BOARD, HEADER, 8 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, BOARD-TO-BOARD, HEADER, 8 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Straight; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A121623-ND 316-5-146130-3 86W3899
Product Name Headers, Male Pins 3A Electronic Connector Connector, Board-To-Board, Header, 8 Position, 2Row; Connector Systems Te Connectivity
Connector Type Header Connector Board to Board Connector
Mounting Surface Mount
Voltage Rating 30 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data