TE Connectivity Smart Card Connectors 5145300-2

Description
Body Features Primary Product Color : Black Configuration Features Card Detection Switch : With Cover : With Number of Positions : 8 Number of Signal Positions : 8 Operating Function : NO Pre-Installed Wire & Cable : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Profile Height from PCB : 3.65 MM  [.144 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 50000 Packaging Features Packaging Method : Carton Packaging Quantity : 448 Product Type Features Compatible Card : Smart Card Connector & Contact Terminates To : Printed Circuit Board Smart Card Connector Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Card Detection Switch : With Cover : With Number of Positions : 8 Number of Signal Positions : 8 Operating Function : NO Pre-Installed Wire & Cable : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Profile Height from PCB : 3.65 MM  [.144 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 50000 Packaging Features Packaging Method : Carton Packaging Quantity : 448 Product Type Features Compatible Card : Smart Card Connector & Contact Terminates To : Printed Circuit Board Smart Card Connector Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Card Connectors - 5145300-2 - TE Connectivity
Berwyn, PA, United States
Smart Card Connectors
5145300-2
Smart Card Connectors 5145300-2
Body Features Primary Product Color : Black Configuration Features Card Detection Switch : With Cover : With Number of Positions : 8 Number of Signal Positions : 8 Operating Function : NO Pre-Installed Wire & Cable : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM  [.03 INCH ] Profile Height from PCB : 3.65 MM  [.144 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 50000 Packaging Features Packaging Method : Carton Packaging Quantity : 448 Product Type Features Compatible Card : Smart Card Connector & Contact Terminates To : Printed Circuit Board Smart Card Connector Product Type : Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Card Detection Switch : With
  • Cover : With
  • Number of Positions : 8
  • Number of Signal Positions : 8
  • Operating Function : NO
  • Pre-Installed Wire & Cable : Without

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Card Thickness : .76 MM  [.03 INCH ]
  • Profile Height from PCB : 3.65 MM  [.144 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : High Temperature Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 50000

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 448

Product Type Features


  • Compatible Card : Smart Card
  • Connector & Contact Terminates To : Printed Circuit Board
  • Smart Card Connector Product Type : Connector

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now
PC Card Sockets - A136960-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A136960-ND
PC Card Sockets A136960-ND
10 (8 + 2) Position Card Connector Smart Card Surface Mount, Right Angle Gold

10 (8 + 2) Position Card Connector Smart Card Surface Mount, Right Angle Gold

Buy Now Datasheet
Smt Card Rcpt,8 Pos, W/ Cover Amp - Te Connectivity - 19R1111 - Newark, An Avnet Company
Chicago, IL, United States
Smt Card Rcpt,8 Pos, W/ Cover Amp - Te Connectivity
19R1111
Smt Card Rcpt,8 Pos, W/ Cover Amp - Te Connectivity 19R1111
SMT CARD RCPT,8 POS, W/ COVER

SMT CARD RCPT,8 POS, W/ COVER

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5145300-2 A136960-ND 19R1111
Product Name Smart Card Connectors PC Card Sockets Smt Card Rcpt,8 Pos, W/ Cover Amp - Te Connectivity
Connector Type PC Card Connector Connector
Unlock Full Specs
to access all available technical data