TE Connectivity PCI & PCI Express Connectors 5145154-8

Description
Body Features Primary Product Color : Natural Product Weight : 12.58 G  [.444 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 120 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 84.84 MM  [3.34 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Product Weight : 12.58 G  [.444 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 120 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 84.84 MM  [3.34 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI & PCI Express Connectors - 5145154-8 - TE Connectivity
Berwyn, PA, United States
PCI & PCI Express Connectors
5145154-8
PCI & PCI Express Connectors 5145154-8
Body Features Primary Product Color : Natural Product Weight : 12.58 G  [.444 OZ ] Configuration Features Ejector : Without Number of PCB Mount Retention Features : 2 Number of Positions : 120 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537 Dimensions Connector Height : 13.97 MM  [.55 INCH ] Connector Length : 84.84 MM  [3.34 INCH ] Connector Width : 8.8 MM  [.346 INCH ] PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Industry Standards Bus Type : PCI Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Product Weight : 12.58 G  [.444 OZ ]

Configuration Features


  • Ejector : Without
  • Number of PCB Mount Retention Features : 2
  • Number of Positions : 120
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICM) : 2.537

Dimensions


  • Connector Height : 13.97 MM  [.55 INCH ]
  • Connector Length : 84.84 MM  [3.34 INCH ]
  • Connector Width : 8.8 MM  [.346 INCH ]
  • PCB Thickness (Accepted) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 203

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • Bus Type : PCI

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 35

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Card Edge Connectors - 5145154-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5145154-8
Card Edge Connectors 5145154-8
STANDARD EDGE .050 SERIES 60 DUAL ASSY

STANDARD EDGE .050 SERIES 60 DUAL ASSY

Buy Now
Card Edge Connectors - Edgeboard Connectors - 5145154-8 - 907160-5145154-8 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 5145154-8
907160-5145154-8
Card Edge Connectors - Edgeboard Connectors - 5145154-8 907160-5145154-8
Manufacturer: TE Connectivity Win Source Part Number: 907160-5145154-8 Series: Standard Edge .050 Features: 120 Position Female Connector PCI™ Gold 0.050" (1.27mm) Natural Package: Bulk Mounting: Through Hole Family Name: 5145154 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 5145154-8-ND, 51451548, A97906, Q2385694, 2266-5145154-8, -5145154-8-SI

Manufacturer: TE Connectivity
Win Source Part Number: 907160-5145154-8
Series: Standard Edge .050
Features: 120 Position Female Connector PCI™ Gold 0.050" (1.27mm) Natural
Package: Bulk
Mounting: Through Hole
Family Name: 5145154
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 5145154-8-ND, 51451548, A97906, Q2385694, 2266-5145154-8, -5145154-8-SI

Buy Now Datasheet
Edgeboard Connectors - A97906-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A97906-ND
Edgeboard Connectors A97906-ND
"120 Position Female Connector PCI™ Gold 0.050"" (1.27mm) Natural"

"120 Position Female Connector PCI™ Gold 0.050"" (1.27mm) Natural"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
303-5145154-8
Electronic Connector 303-5145154-8
120 Pos Card Edge Conn, 1.27mm Pitch, Straight, Thru-Hole, Gold/Tin Product overview: 5145154-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5145154-8 can be used for catalog matching and distributor lookup.

120 Pos Card Edge Conn, 1.27mm Pitch, Straight, Thru-Hole, Gold/Tin Product overview: 5145154-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5145154-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
5145154-8 - Connector, 60 Dual Position, . Rohs Compliant Amp - Te Connectivity - 84AC3850 - Newark, An Avnet Company
Chicago, IL, United States
5145154-8 - Connector, 60 Dual Position, . Rohs Compliant Amp - Te Connectivity
84AC3850
5145154-8 - Connector, 60 Dual Position, . Rohs Compliant Amp - Te Connectivity 84AC3850
5145154-8 - CONNECTOR, 60 DUAL POSITION, . ROHS COMPLIANT: YES

5145154-8 - CONNECTOR, 60 DUAL POSITION, . ROHS COMPLIANT: YES

Supplier's Site Datasheet
Card Edge & Backplane Connector, Pci Series, Card Edge, Receptacle, 120, 1.27 Mm, Through Hole Rohs Compliant Amp - Te Connectivity - 95M2531 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Pci Series, Card Edge, Receptacle, 120, 1.27 Mm, Through Hole Rohs Compliant Amp - Te Connectivity
95M2531
Card Edge & Backplane Connector, Pci Series, Card Edge, Receptacle, 120, 1.27 Mm, Through Hole Rohs Compliant Amp - Te Connectivity 95M2531
Card Edge & Backplane Connector, PCI Series, Card Edge, Receptacle, 120, 1.27 mm, Through Hole RoHS Compliant: Yes

Card Edge & Backplane Connector, PCI Series, Card Edge, Receptacle, 120, 1.27 mm, Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5145154-8 5145154-8 907160-5145154-8 A97906-ND 303-5145154-8 84AC3850 95M2531
Product Name PCI & PCI Express Connectors Card Edge Connectors Card Edge Connectors - Edgeboard Connectors - 5145154-8 Edgeboard Connectors Electronic Connector 5145154-8 - Connector, 60 Dual Position, . Rohs Compliant Amp - Te Connectivity Card Edge & Backplane Connector, Pci Series, Card Edge, Receptacle, 120, 1.27 Mm, Through Hole Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector Card Edge Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole Through Hole
Voltage Rating 203 volts 203 volts
Unlock Full Specs
to access all available technical data