TE Connectivity Headers, Male Pins 5-146128-1

Description
"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A121367-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121367-ND
Headers, Male Pins A121367-ND
"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"

"Connector Header Surface Mount 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 3A Electronic Connector
316-5-146128-1
SMD 3A Electronic Connector 316-5-146128-1
3 Pos 2.54mm Header HDR, Male Pin, Straight, SMD/SMT, 3A, 125°C Product overview: 5-146128-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146128-1 can be used for catalog matching and distributor lookup.

3 Pos 2.54mm Header HDR, Male Pin, Straight, SMD/SMT, 3A, 125°C Product overview: 5-146128-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-146128-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Btb Connector, 3Pos, Header, 1Row; Connector Systems Amp - Te Connectivity - 40P9497 - Newark, An Avnet Company
Chicago, IL, United States
Btb Connector, 3Pos, Header, 1Row; Connector Systems Amp - Te Connectivity
40P9497
Btb Connector, 3Pos, Header, 1Row; Connector Systems Amp - Te Connectivity 40P9497
BTB CONNECTOR, 3POS, HEADER, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:AMPMODU Mod II Series; Connector Shroud:- RoHS Compliant: Yes

BTB CONNECTOR, 3POS, HEADER, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:AMPMODU Mod II Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A121367-ND 316-5-146128-1 40P9497
Product Name Headers, Male Pins SMD 3A Electronic Connector Btb Connector, 3Pos, Header, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1573-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Headers, Male Pins - A26397-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28410-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details